DIODE ARRAY SCHOTTKY 100V D618SM Product overview: 113CNQ100ASM from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-113CNQ100ASM can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 55A Through Hole D-61-8-SM
Win Source Part Number: 1182069-113CNQ100ASM
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 400
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 810 mV @ 55 A
Current - Reverse Leakage @ Vr: 1 mA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 55A
Mounting Type: Through Hole
Package / Case: D-61-8-SM
Supplier Device Package: D-61-8-SM
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: *113CNQ100ASM,VS-113
Base Product Number: 113CNQ100
Product Status: Obsolete
RoHS Status: RoHS non-compliant
DIODE ARR SCHOTT 100V 55A D618SM
Schottky Diodes & Rectifiers 110 Amp 100 Volt Common Cathode
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 2085-113CNQ100ASM | 113CNQ100ASM-ND | 1182069-113CNQ100ASM | 113CNQ100ASM | 113CNQ100ASM |
| Product Name | Schottky 100V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Bulk | D-61-8-SM | D-61-8-SM | D-61-8-SM | |
| IO | 55 amps | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Arrangement | Common Catode | ||||
| Diode Type | Schottky; Schottky |