Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121202-12CTQ045S
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: 12CTQ045
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 560mV at 15A
Current - Reverse Leakage at Vr: 1.75mA at 45V
DIODE ARR SCHOTT 45V 15A TO263AB Product overview: 12CTQ045S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CTQ045S can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 45V D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 12CTQ045S-ND | 1121202-12CTQ045S | 286-12CTQ045S | 884-12CTQ045S |
| Product Name | Diode Arrays | Hard To Find - 12CTQ045S | 45V 15A Diode and Rectifier | DIODE ARRAY SCHOTTKY 45V D2PAK |
| Arrangement | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tube | D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | |
| Diode Type | Schottky; Schottky | Schottky; Schottky | ||
| Life Cycle Stage | Obsolete | Obsolete |