Vishay Intertechnology, Inc. Diode Arrays 12CTQ035

Description
Diode Array 1 Pair Common Cathode Schottky 35V 6A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 35V 6A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 12CTQ035-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
12CTQ035-ND
Diode Arrays 12CTQ035-ND
Diode Array 1 Pair Common Cathode Schottky 35V 6A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 35V 6A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - 12CTQ035 - 1121197-12CTQ035 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 12CTQ035
1121197-12CTQ035
Diodes, Rectifiers - Arrays - 12CTQ035 1121197-12CTQ035
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121197-12CTQ035 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: 12CTQ035 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 6A Current - Reverse Leakage at Vr: 800μA at 35V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121197-12CTQ035
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: 12CTQ035
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 6A
Current - Reverse Leakage at Vr: 800μA at 35V

Buy Now
DIODE ARRAY SCHOTTKY 35V TO220AB - 884-12CTQ035 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 35V TO220AB
884-12CTQ035
DIODE ARRAY SCHOTTKY 35V TO220AB 884-12CTQ035
DIODE ARRAY SCHOTTKY 35V TO220AB

DIODE ARRAY SCHOTTKY 35V TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Diode Arrays Diode Arrays Diode Arrays
Product Number 12CTQ035-ND 1121197-12CTQ035 884-12CTQ035
Product Name Diode Arrays Diodes, Rectifiers - Arrays - 12CTQ035 DIODE ARRAY SCHOTTKY 35V TO220AB
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package TO-220; TO-220-3 TO-220; TO-220-3
Diode Type Schottky; Schottky Schottky; Schottky
Life Cycle Stage Obsolete Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-4050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Low-leakage dual switching diode - BAS116DY-QX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Diodes, Rectifiers - Arrays - SBRB1545CTG - 933093-SBRB1545CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package D2PAK; D2PAK
View Details
Rectifier Diodes, Type SBD - Model: YA868C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details