Vishay Intertechnology, Inc. Schottky 40V 15A Diode and Rectifier 12TQ040

Description
DIODE SCHOTTKY 40V 15A TO220AC Product overview: 12TQ040 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-12TQ040 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 15A TO220AC Product overview: 12TQ040 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-12TQ040 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 15A Diode and Rectifier - 280-12TQ040 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 15A Diode and Rectifier
280-12TQ040
Schottky 40V 15A Diode and Rectifier 280-12TQ040
DIODE SCHOTTKY 40V 15A TO220AC Product overview: 12TQ040 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-12TQ040 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 15A TO220AC Product overview: 12TQ040 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-12TQ040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 12TQ040-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
12TQ040-ND
Single Diodes 12TQ040-ND
Diode Schottky 40V 15A Through Hole TO-220AC

Diode Schottky 40V 15A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - 12TQ040 - 1121241-12TQ040 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 12TQ040
1121241-12TQ040
Diodes, Rectifiers - Single - 12TQ040 1121241-12TQ040
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121241-12TQ040 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 15A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): VS-20TQ045PBF; MS1650; 12TQ040; 18TQ040; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 560mV at 15A Current - Reverse Leakage at Vr: 1.75mA at 40V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121241-12TQ040
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 15A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): VS-20TQ045PBF; MS1650; 12TQ040; 18TQ040;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 560mV at 15A
Current - Reverse Leakage at Vr: 1.75mA at 40V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Rectifiers Diodes Schottky Diodes
Product Number 280-12TQ040 12TQ040-ND 1121241-12TQ040
Product Name Schottky 40V 15A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 12TQ040
Package Tube
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6073 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 1800 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - 1PS76SB70-QF - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers
Schottky Diodes & Rectifiers - 2496971P - RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
9 suppliers