DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6 7 8 10 20 30 40 50 60 100 150 200 250 300 350 417
Product Name Notes
10.3V Clamp 145.6A Ipp Tvs Diode Surface Mount SMBF
10.3V Clamp 15.5A Ipp Tvs Diode Surface Mount SMBF
10.3V Clamp 163A Ipp Tvs Diode Surface Mount SMBF
10.5V Clamp 143A Ipp Tvs Diode Through Hole 1.5KA
10.5V Clamp 143A Ipp Tvs Diode Through Hole DO-201
10.8V Clamp 139A Ipp Tvs Diode Through Hole 1.5KA
103V Clamp 14.6A Ipp Tvs Diode Surface Mount SMBF
103V Clamp 14.6A Ipp Tvs Diode Through Hole DO-201
11.2V Clamp 134A Ipp Tvs Diode Surface Mount SMBF
11.3V Clamp 133A Ipp Tvs Diode Through Hole 1.5KA
11.7V Clamp 128A Ipp Tvs Diode Through Hole 1.5KA
113V Clamp 13.3A Ipp Tvs Diode Surface Mount SMBF
12.1V Clamp 124A Ipp Tvs Diode Through Hole 1.5KA
12.5V Clamp 120A Ipp Tvs Diode Through Hole 1.5KA
12.9V Clamp 116.3A Ipp Tvs Diode Surface Mount SMBF
12.9V Clamp 12.4A Ipp Tvs Diode Surface Mount SMBF
121V Clamp 12.4A Ipp Tvs Diode Surface Mount SMBF
126V Clamp 11.9A Ipp Tvs Diode Surface Mount SMBF
12V Clamp 125A Ipp Tvs Diode Surface Mount SMBF
12V Clamp 13.3A Ipp Tvs Diode Surface Mount SMBF
12V Clamp 134A Ipp Tvs Diode Surface Mount SMBF
13.4V Clamp 112A Ipp Tvs Diode Through Hole DO-201
13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount SMBF
13.6V Clamp 116.3A Ipp Tvs Diode Surface Mount SMBF
137V Clamp 10.9A Ipp Tvs Diode Through Hole 1.5KE
137V Clamp 11.1A Ipp Tvs Diode Through Hole DO-201
137V Clamp 11.4A Ipp Tvs Diode Through Hole DO-201
137V Clamp 11A Ipp Tvs Diode Surface Mount SMBF
137V Clamp 11A Ipp Tvs Diode Through Hole Axial
137V Clamp 11A Ipp Tvs Diode Through Hole CASE-1
137V Clamp 11A Ipp Tvs Diode Through Hole DO-201
137V Clamp 11A Ipp Tvs Diode Through Hole DO-201AD
137V Clamp 11A Ipp Tvs Diode Through Hole DO-201AE
137V Clamp Ipp Tvs Diode Through Hole DO-201AE
14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount SMBF
14.4V Clamp 11A Ipp Tvs Diode Surface Mount SMBF
14.5V Clamp 103A Ipp Tvs Diode Through Hole 1.5KA
14.5V Clamp 103A Ipp Tvs Diode Through Hole 1.5KE
14.5V Clamp 103A Ipp Tvs Diode Through Hole Axial
14.5V Clamp 103A Ipp Tvs Diode Through Hole CASE-1
14.5V Clamp 103A Ipp Tvs Diode Through Hole DO-201
14.5V Clamp 103A Ipp Tvs Diode Through Hole DO-201AD
14.5V Clamp 103A Ipp Tvs Diode Through Hole DO-201AE
14.5V Clamp 104.8A Ipp Tvs Diode Through Hole DO-201
14.5V Clamp 104.8A Ipp Tvs Diode Through Hole DO-201AD
14.5V Clamp 108A Ipp Tvs Diode Through Hole DO-201
14.5V Clamp Ipp Tvs Diode Through Hole DO-201AE
143.85V Clamp 11.1A Ipp Tvs Diode Through Hole DO-201
144V Clamp 10.4A Ipp Tvs Diode Through Hole 1.5KE
146V Clamp 10.3A Ipp Tvs Diode Surface Mount SMBF
15.23V Clamp 104.8A Ipp Tvs Diode Through Hole DO-201
15.4V Clamp 10.3A Ipp Tvs Diode Surface Mount SMBF
15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount SMBF
15.6V Clamp 96.2A Ipp Tvs Diode Through Hole 1.5KA
1500W TH TRANSIENT VOLTAGE SUPPR
15V Clamp 100A Ipp Tvs Diode Through Hole 1.5KA
16.7V Clamp 89.8A Ipp Tvs Diode Through Hole 1.5KA
162V Clamp 9.3A Ipp Tvs Diode Surface Mount SMBF
17.3V Clamp 86.7A Ipp Tvs Diode Through Hole 1.5KA
177V Clamp 8.5A Ipp Tvs Diode Surface Mount SMBF
178V Clamp 56A (8/20µs) Ipp Tvs Diode Through Hole DO-201
17V Clamp 88.2A Ipp Tvs Diode Surface Mount SMBF
18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount SMBF
18.2V Clamp 82.4A Ipp Tvs Diode Through Hole 1.5KA
18.2V Clamp 82A Ipp Tvs Diode Through Hole DO-201
18.6V Clamp 538A (8/20µs) Ipp Tvs Diode Through Hole DO-201
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount SMBF
193V Clamp 7.8A Ipp Tvs Diode Surface Mount SMBF
209V Clamp 7.2A Ipp Tvs Diode Surface Mount SMBF
21.2V Clamp 70.8A Ipp Tvs Diode Through Hole 1.5KA
21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount SMBF
22.5V Clamp 66.7A Ipp Tvs Diode Through Hole 1.5KA
22.5V Clamp 67A Ipp Tvs Diode Through Hole DO-201
22V Clamp 68.2A Ipp Tvs Diode Through Hole 1.5KA
23.2V Clamp 64.7A Ipp Tvs Diode Surface Mount SMBF
23.5V Clamp 63.8A Ipp Tvs Diode Through Hole 1.5KA
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount SMBF
243V Clamp 6.2A Ipp Tvs Diode Surface Mount SMBF
25.2V Clamp 59.5A Ipp Tvs Diode Through Hole 1.5KA
259V Clamp 5.8A Ipp Tvs Diode Surface Mount SMBF
26.5V Clamp 56.6A Ipp Tvs Diode Through Hole 1.5KA
26V Clamp 57.7A Ipp Tvs Diode Surface Mount SMBF
27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount SMBF
27.7V Clamp 54.2A Ipp Tvs Diode Through Hole 1.5KA
27.7V Clamp 54A Ipp Tvs Diode Through Hole DO-201
274V Clamp 5.5A Ipp Tvs Diode Through Hole DO-201
275V Clamp 5.5A Ipp Tvs Diode Surface Mount SMBF
29.1V Clamp 51.5A Ipp Tvs Diode Through Hole 1.5KA
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount SMBF
292V Clamp 5.2A Ipp Tvs Diode Surface Mount SMBF
30.6V Clamp 49A Ipp Tvs Diode Through Hole 1.5KA
307V Clamp 4.9A Ipp Tvs Diode Surface Mount SMBF
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount SMBF
324V Clamp 4.7A Ipp Tvs Diode Surface Mount SMBF
33.2V Clamp 45.2A Ipp Tvs Diode Through Hole 1.5KA
337V Clamp 4.5A Ipp Tvs Diode Surface Mount SMBF
34.7V Clamp 43.2A Ipp Tvs Diode Through Hole 1.5KA
35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount SMBF
356V Clamp 4.2A Ipp Tvs Diode Surface Mount SMBF
37.5V Clamp 40A Ipp Tvs Diode Through Hole 1.5KA
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount SMBF
39.1V Clamp 38.4A Ipp Tvs Diode Through Hole 1.5KA
405V Clamp 3.7A Ipp Tvs Diode Surface Mount SMBF
41.4V Clamp 36.2A Ipp Tvs Diode Through Hole 1.5KA
41.4V Clamp 36A Ipp Tvs Diode Through Hole DO-201
42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount SMBF
43.5V Clamp 34.5A Ipp Tvs Diode Through Hole 1.5KA
45.4V Clamp 33.1A Ipp Tvs Diode Surface Mount SMBF
45.7V Clamp 32.8A Ipp Tvs Diode Through Hole 1.5KA
45.7V Clamp 33A Ipp Tvs Diode Through Hole DO-201
47.7V Clamp 31.4A Ipp Tvs Diode Through Hole 1.5KA
48.4V Clamp 31A Ipp Tvs Diode Surface Mount SMBF
482V Clamp 4A Ipp Tvs Diode Through Hole DO-201
486V Clamp 3.1A Ipp Tvs Diode Surface Mount SMBF
49.9V Clamp 30.1A Ipp Tvs Diode Through Hole 1.5KA
52V Clamp 28.8A Ipp Tvs Diode Through Hole 1.5KA
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount SMBF
53.9V Clamp 27.8A Ipp Tvs Diode Through Hole 1.5KA
548V Clamp 4A Ipp Tvs Diode Through Hole DO-201
567V Clamp 2.6A Ipp Tvs Diode Surface Mount SMBF
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount SMBF
59.3V Clamp 25.3A Ipp Tvs Diode Through Hole 1.5KA
61.9V Clamp 24.2A Ipp Tvs Diode Through Hole 1.5KA
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount SMBF
64.8V Clamp 23.1A Ipp Tvs Diode Through Hole 1.5KA
648V Clamp 2.3A Ipp Tvs Diode Surface Mount SMBF
67.8V Clamp 22.1A Ipp Tvs Diode Through Hole 1.5KA
69.4V Clamp 21.6A Ipp Tvs Diode Surface Mount SMBF
713V Clamp 2.1A Ipp Tvs Diode Surface Mount SMBF
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount SMBF
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMBF
77V Clamp 19.5A Ipp Tvs Diode Through Hole DO-201
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount SMBF
87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount SMBF
9.2V Clamp 163A Ipp Tvs Diode Surface Mount SMBF
93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount SMBF
96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount SMBF
Diode Array 1 Pair Common Cathode Schottky 15V 75A Chassis Mount TO-249AA (Modified), D-60
Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 40V 7.5A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Through Hole TO-220-3
Diode Array
DIODE MOD SCHOTT 135V 150A TO249
DIODE MOD SCHOTT 150V 75A TO-249
DIODE MOD SCHOTT 200V 75A TO-249
Diode Standard 300V 15A Surface Mount TO-263AB (D²PAK)
Diode Standard 300V 15A Through Hole TO-220AC
Diode Standard 300V 15A Through Hole TO-262-3
Diode Standard 600V 15A Surface Mount TO-263AB (D²PAK)
Diode Standard 600V 15A Through Hole TO-220AC Full Pack
Diode Standard 600V 15A Through Hole TO-220AC
Diode Standard 600V 15A Through Hole TO-262-3
DIODE, TVS, BIDIR, 1500W, 100V,
DIODE, TVS, BIDIR, 1500W, 12V, S
DIODE, TVS, BIDIR, 1500W, 13V, S
DIODE, TVS, BIDIR, 1500W, 15V, S
DIODE, TVS, BIDIR, 1500W, 16V, S
DIODE, TVS, BIDIR, 1500W, 18V, S
DIODE, TVS, BIDIR, 1500W, 20V, S
DIODE, TVS, BIDIR, 1500W, 22V, S
DIODE, TVS, BIDIR, 1500W, 24V, S
DIODE, TVS, BIDIR, 1500W, 27V, S
DIODE, TVS, BIDIR, 1500W, 30V, S
DIODE, TVS, BIDIR, 1500W, 33V, S
DIODE, TVS, BIDIR, 1500W, 36V, S
DIODE, TVS, BIDIR, 1500W, 39V, S
DIODE, TVS, BIDIR, 1500W, 43V, S
DIODE, TVS, BIDIR, 1500W, 47V, S
DIODE, TVS, BIDIR, 1500W, 51V, S
DIODE, TVS, BIDIR, 1500W, 56V, S
DIODE, TVS, BIDIR, 1500W, 62V, S
DIODE, TVS, BIDIR, 1500W, 68V, S
DIODE, TVS, BIDIR, 1500W, 75V, S
DIODE, TVS, BIDIR, 1500W, 82V, S
DIODE, TVS, BIDIR, 1500W, 91V, S
DIODE, TVS, UNIDIR, 1500W, 12V,
DIODE, TVS, UNIDIR, 1500W, 13V,
DIODE, TVS, UNIDIR, 1500W, 15V,
DIODE, TVS, UNIDIR, 1500W, 16V,
DIODE, TVS, UNIDIR, 1500W, 18V,
DIODE, TVS, UNIDIR, 1500W, 20V,
DIODE, TVS, UNIDIR, 1500W, 22V,
DIODE, TVS, UNIDIR, 1500W, 24V,
DIODE, TVS, UNIDIR, 1500W, 27V,
DIODE, TVS, UNIDIR, 1500W, 30V,
DIODE, TVS, UNIDIR, 1500W, 33V,
DIODE, TVS, UNIDIR, 1500W, 36V,
DIODE, TVS, UNIDIR, 1500W, 39V,
DIODE, TVS, UNIDIR, 1500W, 43V,
DIODE, TVS, UNIDIR, 1500W, 47V,
DIODE, TVS, UNIDIR, 1500W, 51V,
TVS DIODE 40VWM 64.5VC SMBF
TVS DIODE 8.1VWM 15VC DO201
TVS DIODE 8.55VWM 14.5VC DO201
TVS DIODE 8.5VWM 14.5VC 1.5KE
TVS DIODE 8.5VWM 14.5VC AXIAL
TVS DIODE 8.6VWM 14.5VC DO201
TVS DIODE 81VWM 144VC DO201
TVS DIODE 85.5VWM 137V AXIAL
TVS DIODE 85.5VWM 137VC 1.5KE
TVS DIODE 85.5VWM 137VC DO201
TVS DIODE 85.5VWM 137VC DO201AE

<< Prev Next >>