Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121201-12CTQ045
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: 12CTQ045
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 6A
Current - Reverse Leakage at Vr: 800μA at 45V
DIODE ARR SCHOTT 45V 6A TO220-3 Product overview: 12CTQ045 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 6A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 6A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CTQ045 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 6A Through Hole TO-220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 1121201-12CTQ045 | 286-12CTQ045 | 12CTQ045-ND |
| Product Name | Diodes, Rectifiers - Arrays - 12CTQ045 | 45V 6A TO220 Diode and Rectifier | Diode Arrays |
| Diode Type | Schottky; Schottky | ||
| Life Cycle Stage | Obsolete | ||
| VF | 0.6000 volts | ||
| VR | 45 volts |