DIODE GEN PURP 800V 10A TO263AB Product overview: 10ETS08S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10ETS08S can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 905118-10ETS08S
Features: Diode Standard 800 V 10A Surface Mount TO-263AB (D²PAK)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 10ETS08
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *10ETS08S, VS-10ETS08S, VS-10ETS08S-ND, VS10ETS08S, VS10ETS08S-ND
Diode Standard 800V 10A Surface Mount TO-263AB (D²PAK)
DIODE GEN PURP 800V 10A TO263AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-10ETS08S | 905118-10ETS08S | 10ETS08S-ND | 10ETS08S |
| Product Name | 800V 10A Diode and Rectifier | Diodes, Rectifiers - Single - 10ETS08S | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | D2PAK |