DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 30 40 50 60 70 100 150 200 250 300 350 417
Product Name Notes
30.6V Clamp 49.02A Ipp Tvs Diode Through Hole DO-201
30.6V Clamp 49.7A Ipp Tvs Diode Through Hole DO-201
30.6V Clamp 49A Ipp Tvs Diode Through Hole 1.5KE
30.6V Clamp 49A Ipp Tvs Diode Through Hole CASE-1
30.6V Clamp 49A Ipp Tvs Diode Through Hole DO-201
30.6V Clamp 49A Ipp Tvs Diode Through Hole DO-201AE
30.6V Clamp 51A Ipp Tvs Diode Through Hole DO-201
30.6V Clamp Ipp Tvs Diode Through Hole DO-201AE
31.9V Clamp 47A Ipp Tvs Diode Through Hole 1.5KE
32.13V Clamp 49.7A Ipp Tvs Diode Through Hole DO-201
33.2V Clamp 45.2A Ipp Tvs Diode Through Hole 1.5KE
33.2V Clamp 45.8A Ipp Tvs Diode Through Hole DO-201
33.2V Clamp 45A Ipp Tvs Diode Through Hole Axial
33.2V Clamp 45A Ipp Tvs Diode Through Hole CASE-1
33.2V Clamp 45A Ipp Tvs Diode Through Hole DO-201
33.2V Clamp 45A Ipp Tvs Diode Through Hole DO-201AD
33.2V Clamp 45A Ipp Tvs Diode Through Hole DO-201AE
33.2V Clamp 47A Ipp Tvs Diode Through Hole DO-201
33.2V Clamp Ipp Tvs Diode Through Hole DO-201AE
34.7V Clamp 43.2A Ipp Tvs Diode Through Hole 1.5KE
34.86V Clamp 45.8A Ipp Tvs Diode Through Hole DO-201
344V Clamp 4.4A Ipp Tvs Diode Through Hole 1.5KE
344V Clamp 4.4A Ipp Tvs Diode Through Hole DO-201
344V Clamp 4.5A Ipp Tvs Diode Through Hole DO-201
344V Clamp 4.5A Ipp Tvs Diode Through Hole DO-201AE
344V Clamp 5A Ipp Tvs Diode Through Hole Axial
344V Clamp 5A Ipp Tvs Diode Through Hole CASE-1
344V Clamp 5A Ipp Tvs Diode Through Hole DO-201
344V Clamp 5A Ipp Tvs Diode Through Hole DO-201AD
344V Clamp Ipp Tvs Diode Through Hole DO-201AE
360V Clamp 4.2A Ipp Tvs Diode Through Hole 1.5KE
361.2V Clamp 4.4A Ipp Tvs Diode Through Hole DO-201
37.5V Clamp 40.5A Ipp Tvs Diode Through Hole DO-201
37.5V Clamp 40A Ipp Tvs Diode Through Hole 1.5KE
37.5V Clamp 40A Ipp Tvs Diode Through Hole Axial
37.5V Clamp 40A Ipp Tvs Diode Through Hole CASE-1
37.5V Clamp 40A Ipp Tvs Diode Through Hole DO-201
37.5V Clamp 40A Ipp Tvs Diode Through Hole DO-201AD
37.5V Clamp 40A Ipp Tvs Diode Through Hole DO-201AE
37.5V Clamp 42A Ipp Tvs Diode Through Hole DO-201
37.5V Clamp Ipp Tvs Diode Through Hole DO-201AE
39.1V Clamp 38.4A Ipp Tvs Diode Through Hole 1.5KE
39.38V Clamp 40.5A Ipp Tvs Diode Through Hole DO-201
39.3V Clamp 254A (8/20µs) Ipp Tvs Diode Through Hole DO-201
41.4V Clamp 36.2A Ipp Tvs Diode Through Hole 1.5KE
41.4V Clamp 36.7A Ipp Tvs Diode Through Hole DO-201
41.4V Clamp 36A Ipp Tvs Diode Through Hole Axial
41.4V Clamp 36A Ipp Tvs Diode Through Hole CASE-1
41.4V Clamp 36A Ipp Tvs Diode Through Hole DO-201
41.4V Clamp 36A Ipp Tvs Diode Through Hole DO-201AD
41.4V Clamp 36A Ipp Tvs Diode Through Hole DO-201AE
41.4V Clamp 38A Ipp Tvs Diode Through Hole DO-201
41.4V Clamp Ipp Tvs Diode Through Hole DO-201AE
414V Clamp 3.6A Ipp Tvs Diode Through Hole 1.5KE
414V Clamp 3.7A Ipp Tvs Diode Through Hole DO-201
414V Clamp 3.8A Ipp Tvs Diode Through Hole DO-201
414V Clamp 3.8A Ipp Tvs Diode Through Hole DO-201AE
414V Clamp 5A Ipp Tvs Diode Through Hole CASE-1
414V Clamp 5A Ipp Tvs Diode Through Hole DO-201
414V Clamp 5A Ipp Tvs Diode Through Hole DO-201AD
414V Clamp Ipp Tvs Diode Through Hole DO-201AE
42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Through Hole DO-201
43.47V Clamp 36.7A Ipp Tvs Diode Through Hole DO-201
43.5V Clamp 34.5A Ipp Tvs Diode Through Hole 1.5KE
434.7V Clamp 3.7A Ipp Tvs Diode Through Hole DO-201
441V Clamp 3.5A Ipp Tvs Diode Through Hole DO-201
442V Clamp 23A (8/20µs) Ipp Tvs Diode Through Hole DO-201
45.7V Clamp 32.8A Ipp Tvs Diode Through Hole 1.5KE
45.7V Clamp 33.3A Ipp Tvs Diode Through Hole DO-201
45.7V Clamp 33A Ipp Tvs Diode Through Hole Axial
45.7V Clamp 33A Ipp Tvs Diode Through Hole CASE-1
45.7V Clamp 33A Ipp Tvs Diode Through Hole DO-201
45.7V Clamp 33A Ipp Tvs Diode Through Hole DO-201AD
45.7V Clamp 33A Ipp Tvs Diode Through Hole DO-201AE
45.7V Clamp 34A Ipp Tvs Diode Through Hole DO-201
45.7V Clamp Ipp Tvs Diode Through Hole DO-201AE
47.7V Clamp 31.4A Ipp Tvs Diode Through Hole 1.5KE
47.99V Clamp 33.3A Ipp Tvs Diode Through Hole DO-201
48.3V Clamp 207A (8/20µs) Ipp Tvs Diode Through Hole DO-201
482V Clamp 3.1A Ipp Tvs Diode Through Hole 1.5KE
482V Clamp 3.2A Ipp Tvs Diode Through Hole DO-201
482V Clamp 3.2A Ipp Tvs Diode Through Hole DO-201AE
482V Clamp 4A Ipp Tvs Diode Through Hole CASE-1
482V Clamp 4A Ipp Tvs Diode Through Hole DO-201
482V Clamp 4A Ipp Tvs Diode Through Hole DO-201AD
482V Clamp Ipp Tvs Diode Through Hole DO-201AE
49.9V Clamp 30.1A Ipp Tvs Diode Through Hole 1.5KE
49.9V Clamp 30.5A Ipp Tvs Diode Through Hole DO-201
49.9V Clamp 30A Ipp Tvs Diode Through Hole Axial
49.9V Clamp 30A Ipp Tvs Diode Through Hole CASE-1
49.9V Clamp 30A Ipp Tvs Diode Through Hole DO-201
49.9V Clamp 30A Ipp Tvs Diode Through Hole DO-201AD
49.9V Clamp 30A Ipp Tvs Diode Through Hole DO-201AE
49.9V Clamp 31A Ipp Tvs Diode Through Hole DO-201
49.9V Clamp Ipp Tvs Diode Through Hole DO-201AE
504V Clamp 3A Ipp Tvs Diode Through Hole 1.5KE
506.1V Clamp 3.2A Ipp Tvs Diode Through Hole DO-201
52.4V Clamp 30.5A Ipp Tvs Diode Through Hole DO-201
529V Clamp 19A (8/20µs) Ipp Tvs Diode Through Hole DO-201
52V Clamp 28.8A Ipp Tvs Diode Through Hole 1.5KE
53.5V Clamp 187A (8/20µs) Ipp Tvs Diode Through Hole DO-201
56.6V Clamp 28.2A Ipp Tvs Diode Through Hole DO-201
59V Clamp 169A (8/20µs) Ipp Tvs Diode Through Hole DO-201
618V Clamp 16A (8/20µs) Ipp Tvs Diode Through Hole DO-201
64.3V Clamp 156A (8/20µs) Ipp Tvs Diode Through Hole DO-201
TVS DIODE 17.8VWM 31.9VC DO201
TVS DIODE 18.8VWM 30.6VC 1.5KE
TVS DIODE 18.8VWM 30.6VC DO201
TVS DIODE 19.4VWM 34.7VC DO201
TVS DIODE 20.5VWM 33.2V AXIAL
TVS DIODE 20.5VWM 33.2VC 1.5KE
TVS DIODE 20.5VWM 33.2VC AXIAL
TVS DIODE 20.5VWM 33.2VC DO201
TVS DIODE 202VWM 360VC DO201
TVS DIODE 21.8VWM 39.1VC DO201
TVS DIODE 214VWM 344V AXIAL
TVS DIODE 214VWM 344VC AXIAL
TVS DIODE 214VWM 344VC DO201
TVS DIODE 23.1VWM 37.5V AXIAL
TVS DIODE 23.1VWM 37.5VC 1.5KE
TVS DIODE 23.1VWM 37.5VC AXIAL
TVS DIODE 23.1VWM 37.5VC DO201
TVS DIODE 24.3VWM 43.5VC DO201
TVS DIODE 243VWM 430VC DO201
TVS DIODE 25.6VWM 41.4V AXIAL
TVS DIODE 25.6VWM 41.4VC 1.5KE
TVS DIODE 25.6VWM 41.4VC AXIAL
TVS DIODE 25.6VWM 41.4VC DO201
TVS DIODE 256VWM 414V AXIAL
TVS DIODE 256VWM 414VC AXIAL
TVS DIODE 256VWM 414VC DO201
TVS DIODE 256VWM 414VC DO201AE
TVS DIODE 26.8VWM 47.7VC DO201
TVS DIODE 28.2VWM 45.7V AXIAL
TVS DIODE 28.2VWM 45.7V DO201AD
TVS DIODE 28.2VWM 45.7V DO201AE
TVS DIODE 28.2VWM 45.7VC 1.5KE
TVS DIODE 28.2VWM 45.7VC AXIAL
TVS DIODE 28.2VWM 45.7VC DO201
TVS DIODE 284VWM 504VC DO201
TVS DIODE 29.1VWM 52VC DO201
TVS DIODE 299.3VWM 482VC DO201
TVS DIODE 30.8VWM 49.9V AXIAL
TVS DIODE 30.8VWM 49.9VC 1.5KE
TVS DIODE 30.8VWM 49.9VC DO201
TVS DIODE 30.8VWM DO201AD
TVS DIODE 30.8VWM DO201AE
TVS DIODE 300VWM 482V AXIAL
TVS DIODE 300VWM 482VC DO201
TVS DIODE 31.6VWM 56.4VC DO201
TVS DIODE 324.9VWM 524.4V DO201

<< Prev Next >>