Vishay Intertechnology, Inc. Single Diodes 12TQ045

Description
Diode Schottky 45V 15A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 45V 15A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 12TQ045-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
12TQ045-ND
Single Diodes 12TQ045-ND
Diode Schottky 45V 15A Through Hole TO-220AC

Diode Schottky 45V 15A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - 12TQ045 - 4166-12TQ045 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 12TQ045
4166-12TQ045
Diodes, Rectifiers - Single - 12TQ045 4166-12TQ045
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 4166-12TQ045 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 15A Operating Temperature - Junction: -55°C ~ 150°C Family Name: 12TQ045 Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Status: Obsolete Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): VS-12TQ045-M3; VS-12TQ045-N3; VS-12TQ045PbF; SRF16-04; Introduction Date: March 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: 12TQ045 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 560mV at 15A Current - Reverse Leakage at Vr: 1.75mA at 45V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 4166-12TQ045
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 15A
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: 12TQ045
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC
Status: Obsolete
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): VS-12TQ045-M3; VS-12TQ045-N3; VS-12TQ045PbF; SRF16-04;
Introduction Date: March 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: 12TQ045
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 560mV at 15A
Current - Reverse Leakage at Vr: 1.75mA at 45V

Buy Now Datasheet
Schottky 45V 15A Diode and Rectifier - 280-12TQ045 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 15A Diode and Rectifier
280-12TQ045
Schottky 45V 15A Diode and Rectifier 280-12TQ045
DIODE SCHOTTKY 45V 15A TO220AC Product overview: 12TQ045 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-12TQ045 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 15A TO220AC Product overview: 12TQ045 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-12TQ045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Schottky Diodes Rectifiers
Product Number 12TQ045-ND 4166-12TQ045 280-12TQ045
Product Name Single Diodes Diodes, Rectifiers - Single - 12TQ045 Schottky 45V 15A Diode and Rectifier
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data