Vishay Intertechnology, Inc. Hard To Find - 10BQ030 10BQ030

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121019-10BQ030 Packaging: Bulk Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SMB Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: DO-214AA, SMB Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Family Part Number: 10BQ030 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 420mV at 1A Current - Reverse Leakage at Vr: 500μA at 30V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121019-10BQ030 Packaging: Bulk Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SMB Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: DO-214AA, SMB Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Family Part Number: 10BQ030 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 420mV at 1A Current - Reverse Leakage at Vr: 500μA at 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 10BQ030 - 1121019-10BQ030 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 10BQ030
1121019-10BQ030
Hard To Find - 10BQ030 1121019-10BQ030
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121019-10BQ030 Packaging: Bulk Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SMB Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: DO-214AA, SMB Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Family Part Number: 10BQ030 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 420mV at 1A Current - Reverse Leakage at Vr: 500μA at 30V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121019-10BQ030
Packaging: Bulk
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Family Part Number: 10BQ030
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 420mV at 1A
Current - Reverse Leakage at Vr: 500μA at 30V

Buy Now
Single Diodes - 10BQ030-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
10BQ030-ND
Single Diodes 10BQ030-ND
Diode Schottky 30V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 30V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Schottky Diodes Diodes
Product Number 1121019-10BQ030 10BQ030-ND
Product Name Hard To Find - 10BQ030 Single Diodes
Life Cycle Stage Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier single diode - 1PS76SB10-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers
Schottky 1A 30V Diode and Rectifier - 280-10BQ030TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Tape and Reel
RoHS Compliant RoHS
View Details
2 suppliers
Schottky Diodes - ERB81-004 - 1057621-ERB81-004 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Package Axial
RoHS Compliant RoHS
Tj -40 C (-40 F)
View Details
2 suppliers