DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 50 60 100 150 200 250 300 350 417
Product Name Notes
14.5V Clamp 103.45A Ipp Tvs Diode Through Hole DO-201
14.5V Clamp 103A Ipp Tvs Diode Through Hole 1.5KE
14.5V Clamp 103A Ipp Tvs Diode Through Hole CASE-1
14.5V Clamp 103A Ipp Tvs Diode Through Hole DO-201
14.5V Clamp 108A Ipp Tvs Diode Through Hole DO-201
15.23V Clamp 104.8A Ipp Tvs Diode Through Hole DO-201
15.6V Clamp 100A Ipp Tvs Diode Through Hole DO-201
15.6V Clamp 96.2A Ipp Tvs Diode Through Hole 1.5KE
15.6V Clamp 96A Ipp Tvs Diode Through Hole Axial
15.6V Clamp 96A Ipp Tvs Diode Through Hole CASE-1
15.6V Clamp 96A Ipp Tvs Diode Through Hole DO-201AD
15.6V Clamp 96A Ipp Tvs Diode Through Hole DO-201AE
15.6V Clamp 97.4A Ipp Tvs Diode Through Hole DO-201
15.6V Clamp 9A Ipp Tvs Diode Through Hole DO-201
152V Clamp 10.3A Ipp Tvs Diode Through Hole DO-201
152V Clamp 10A Ipp Tvs Diode Through Hole DO-201
152V Clamp 9.9A Ipp Tvs Diode Through Hole 1.5KE
152V Clamp 9.9A Ipp Tvs Diode Through Hole DO-201
152V Clamp 9.9A Ipp Tvs Diode Through Hole DO-201AD
152V Clamp 9.9A Ipp Tvs Diode Through Hole DO-201AE
152V Clamp Ipp Tvs Diode Through Hole DO-201AE
158V Clamp 9.5A Ipp Tvs Diode Through Hole 1.5KE
159.6V Clamp 10A Ipp Tvs Diode Through Hole DO-201
15V Clamp 100A Ipp Tvs Diode Through Hole 1.5KE
16.2V Clamp 92.6A Ipp Tvs Diode Through Hole 1.5KE
16.38V Clamp 97.4A Ipp Tvs Diode Through Hole DO-201
16.7V Clamp 89.8A Ipp Tvs Diode Through Hole 1.5KE
16.7V Clamp 90A Ipp Tvs Diode Through Hole Axial
16.7V Clamp 90A Ipp Tvs Diode Through Hole CASE-1
16.7V Clamp 90A Ipp Tvs Diode Through Hole DO-201
16.7V Clamp 90A Ipp Tvs Diode Through Hole DO-201AD
16.7V Clamp 90A Ipp Tvs Diode Through Hole DO-201AE
16.7V Clamp 91A Ipp Tvs Diode Through Hole DO-201
16.7V Clamp 94A Ipp Tvs Diode Through Hole DO-201
16.7V Clamp Ipp Tvs Diode Through Hole DO-201AE
165V Clamp 9.1A Ipp Tvs Diode Through Hole 1.5KE
165V Clamp 9.1A Ipp Tvs Diode Through Hole CASE-1
165V Clamp 9.1A Ipp Tvs Diode Through Hole DO-201
165V Clamp 9.1A Ipp Tvs Diode Through Hole DO-201AD
165V Clamp 9.1A Ipp Tvs Diode Through Hole DO-201AE
165V Clamp 9.2A Ipp Tvs Diode Through Hole DO-201
165V Clamp 9.5A Ipp Tvs Diode Through Hole DO-201
17.3V Clamp 86.7A Ipp Tvs Diode Through Hole 1.5KE
17.54V Clamp 91A Ipp Tvs Diode Through Hole DO-201
173.25V Clamp 9.2A Ipp Tvs Diode Through Hole DO-201
173V Clamp 8.7A Ipp Tvs Diode Through Hole 1.5KE
179V Clamp 8.4A Ipp Tvs Diode Through Hole 1.5KE
179V Clamp 8.4A Ipp Tvs Diode Through Hole CASE-1
179V Clamp 8.4A Ipp Tvs Diode Through Hole DO-201
179V Clamp 8.4A Ipp Tvs Diode Through Hole DO-201AD
179V Clamp 8.4A Ipp Tvs Diode Through Hole DO-201AE
179V Clamp 8.5A Ipp Tvs Diode Through Hole DO-201
179V Clamp 8.7A Ipp Tvs Diode Through Hole DO-201
18.2V Clamp 82.4A Ipp Tvs Diode Through Hole 1.5KE
18.2V Clamp 82A Ipp Tvs Diode Through Hole Axial
18.2V Clamp 82A Ipp Tvs Diode Through Hole CASE-1
18.2V Clamp 82A Ipp Tvs Diode Through Hole DO-201
18.2V Clamp 82A Ipp Tvs Diode Through Hole DO-201AD
18.2V Clamp 82A Ipp Tvs Diode Through Hole DO-201AE
18.2V Clamp 83.5A Ipp Tvs Diode Through Hole DO-201
18.2V Clamp 86A Ipp Tvs Diode Through Hole DO-201
187.95V Clamp 8.5A Ipp Tvs Diode Through Hole DO-201
19.11V Clamp 83.5A Ipp Tvs Diode Through Hole DO-201
19V Clamp 78.9A Ipp Tvs Diode Through Hole 1.5KE
207V Clamp 7.2A Ipp Tvs Diode Through Hole 1.5KE
207V Clamp 7.2A Ipp Tvs Diode Through Hole CASE-1
207V Clamp 7.2A Ipp Tvs Diode Through Hole DO-201
207V Clamp 7.2A Ipp Tvs Diode Through Hole DO-201AD
207V Clamp 7.2A Ipp Tvs Diode Through Hole DO-201AE
207V Clamp 7.3A Ipp Tvs Diode Through Hole DO-201
207V Clamp 7.6A Ipp Tvs Diode Through Hole DO-201
207V Clamp Ipp Tvs Diode Through Hole DO-201AE
21.2V Clamp 70.8A Ipp Tvs Diode Through Hole 1.5KE
21.2V Clamp 71.7A Ipp Tvs Diode Through Hole DO-201
21.2V Clamp 71A Ipp Tvs Diode Through Hole Axial
21.2V Clamp 71A Ipp Tvs Diode Through Hole CASE-1
21.2V Clamp 71A Ipp Tvs Diode Through Hole DO-201
21.2V Clamp 71A Ipp Tvs Diode Through Hole DO-201AD
21.2V Clamp 71A Ipp Tvs Diode Through Hole DO-201AE
21.2V Clamp 74A Ipp Tvs Diode Through Hole DO-201
21.2V Clamp Ipp Tvs Diode Through Hole DO-201AE
21.7V Clamp 461A (8/20µs) Ipp Tvs Diode Through Hole DO-201
212V Clamp 47A (8/20µs) Ipp Tvs Diode Through Hole DO-201
215V Clamp 7A Ipp Tvs Diode Through Hole 1.5KE
217.35V Clamp 7.3A Ipp Tvs Diode Through Hole DO-201
219V Clamp 6.8A Ipp Tvs Diode Through Hole 1.5KE
219V Clamp 6.8A Ipp Tvs Diode Through Hole CASE-1
219V Clamp 6.8A Ipp Tvs Diode Through Hole DO-201
219V Clamp 6.8A Ipp Tvs Diode Through Hole DO-201AD
219V Clamp 6.8A Ipp Tvs Diode Through Hole DO-201AE
219V Clamp 6.9A Ipp Tvs Diode Through Hole DO-201
219V Clamp 7.1A Ipp Tvs Diode Through Hole DO-201
22.26V Clamp 71.7A Ipp Tvs Diode Through Hole DO-201
22V Clamp 68.2A Ipp Tvs Diode Through Hole 1.5KE
23.63V Clamp 67.6A Ipp Tvs Diode Through Hole DO-201
265V Clamp 38A (8/20µs) Ipp Tvs Diode Through Hole DO-201
27.2V Clamp 368A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Clamp Ipp Tvs Diode Through Hole DO-201
TVS DIODE 10.2VWM 16.7V DO201AE
TVS DIODE 10.2VWM 16.7VC 1.5KE
TVS DIODE 10.2VWM 16.7VC AXIAL
TVS DIODE 10.2VWM 16.7VC DO201
TVS DIODE 10.5VWM 19VC DO201
TVS DIODE 102VWM 165V AXIAL
TVS DIODE 102VWM 165VC 1.5KE
TVS DIODE 102VWM 165VC DO201
TVS DIODE 102VWM 165VC DO201AE
TVS DIODE 105VWM 187VC DO201
TVS DIODE 11.1VWM 18.2V AXIAL
TVS DIODE 11.1VWM 18.2V DO201AE
TVS DIODE 11.1VWM 18.2VC 1.5KE
TVS DIODE 11.1VWM 18.2VC AXIAL
TVS DIODE 11.1VWM 18.2VC DO201
TVS DIODE 111VWM 179V AXIAL
TVS DIODE 111VWM 179VC 1.5KE
TVS DIODE 111VWM 179VC DO201
TVS DIODE 111VWM 179VC DO201AE
TVS DIODE 12.1VWM 22VC DO201
TVS DIODE 12.8VWM 21.2V AXIAL
TVS DIODE 12.8VWM 21.2V DO201AD
TVS DIODE 12.8VWM 21.2VC 1.5KE
TVS DIODE 12.8VWM 21.2VC AXIAL
TVS DIODE 12.8VWM 21.2VC DO201
TVS DIODE 12.9VWM 23.5VC DO201
TVS DIODE 121VWM 215VC DO201
TVS DIODE 128VWM 207V AXIAL
TVS DIODE 128VWM 207VC 1.5KE
TVS DIODE 128VWM 207VC DO201
TVS DIODE 130VWM 230VC DO201
TVS DIODE 136VWM 219VC 1.5KE
TVS DIODE 136VWM 219VC AXIAL
TVS DIODE 136VWM 219VC DO201
TVS DIODE 8.1VWM 15VC DO201
TVS DIODE 8.55VWM 14.5V DO201AE
TVS DIODE 8.55VWM 14.5VC DO201
TVS DIODE 8.5VWM 14.5VC 1.5KE
TVS DIODE 8.92VWM 16.2VC DO201
TVS DIODE 89.2VWM 158VC DO201
TVS DIODE 9.4VWM 15.6VC 1.5KE
TVS DIODE 9.4VWM 15.6VC AXIAL
TVS DIODE 9.4VWM 15.6VC DO201
TVS DIODE 9.4VWM 15.6VC DO201AE
TVS DIODE 9.72VWM 17.3VC DO201
TVS DIODE 94VWM 152VC 1.5KE
TVS DIODE 94VWM 152VC AXIAL
TVS DIODE 94VWM 152VC DO201
TVS DIODE 97.2VWM 173VC DO201

<< Prev Next >>