Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121045-10ETF04S
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 145ns
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-263AB (D2PAK)
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: 10ETF04
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 10A
Current - Reverse Leakage at Vr: 100μA at 400V
DIODE GEN PURP 400V 10A TO263AB Product overview: 10ETF04S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10ETF04S can be used for catalog matching and distributor lookup.
Diode Standard 400V 10A Surface Mount TO-263AB (D²PAK)
DIODE GEN PURP 400V 10A TO263AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1121045-10ETF04S | 280-10ETF04S | 10ETF04S-ND | 10ETF04S |
| Product Name | Diodes, Rectifiers - Single - 10ETF04S | 400V 10A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Configuration | Single | |||
| Life Cycle Stage | Obsolete | Removed | ||
| VF | 1.2 volts | 1.2 volts | ||
| VR | 400 volts |