Diode Standard 400V 10A Through Hole TO-220AC Full Pack
DIODE GP 400V 10A TO220ACFP Product overview: 10ETF04FP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10ETF04FP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 853700-10ETF04FP
Features: Diode 400 V
Package: Tube
Part Status: Obsolete
Family Name: 10ETF04
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *10ETF04FP, VS-10ETF04FP, VS-10ETF04FP-ND, VS10ETF04FP, VS10ETF04FP-ND
DIODE GP 400V 10A TO220ACFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 10ETF04FP-ND | 280-10ETF04FP | 853700-10ETF04FP | 10ETF04FP |
| Product Name | Single Diodes | 400V 10A Diode and Rectifier | Diodes, Rectifiers - Single - 10ETF04FP | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |