38.9V Clamp 25.7A Ipp Tvs Diode Surface Mount SMB
38.9V Clamp 25.7A Ipp Tvs Diode Surface Mount SMB
38.9V Clamp 25.7A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 24VWM 38.9VC SMB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 283-10BJ26CACT-ND | 10BJ26CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| RoHS Compliant | RoHS | |
| Package | SMB; DO-214AA, SMB | SMB; SMB |
| Peak Pulse Power | 1000 watts | 1000 watts |