Vishay Intertechnology, Inc. Single Diodes 10BQ040

Description
Diode Schottky 40V 1A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 10BQ040-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
10BQ040-ND
Single Diodes 10BQ040-ND
Diode Schottky 40V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - 10BQ040 - 1121022-10BQ040 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 10BQ040
1121022-10BQ040
Diodes, Rectifiers - Single - 10BQ040 1121022-10BQ040
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121022-10BQ040 Packaging: Bulk Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SMB Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: DO-214AA, SMB Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Family Part Number: 10BQ040 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 530mV at 1A Current - Reverse Leakage at Vr: 100μA at 40V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121022-10BQ040
Packaging: Bulk
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Family Part Number: 10BQ040
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 530mV at 1A
Current - Reverse Leakage at Vr: 100μA at 40V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Schottky Diodes
Product Number 10BQ040-ND 1121022-10BQ040
Product Name Single Diodes Diodes, Rectifiers - Single - 10BQ040
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products