Vishay Intertechnology, Inc. 35V 6A Diode and Rectifier 12CTQ035S

Description
DIODE ARR SCHOTT 35V 6A TO263AB Product overview: 12CTQ035S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 6A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CTQ035S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 35V 6A TO263AB Product overview: 12CTQ035S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 6A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CTQ035S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35V 6A Diode and Rectifier - 286-12CTQ035S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35V 6A Diode and Rectifier
286-12CTQ035S
35V 6A Diode and Rectifier 286-12CTQ035S
DIODE ARR SCHOTT 35V 6A TO263AB Product overview: 12CTQ035S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 6A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CTQ035S can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 35V 6A TO263AB Product overview: 12CTQ035S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 6A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CTQ035S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 12CTQ035S-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
12CTQ035S-ND
Diode Arrays 12CTQ035S-ND
Diode Array 1 Pair Common Cathode Schottky 35V 6A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 35V 6A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Hard To Find - 12CTQ035S - 1121198-12CTQ035S - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 12CTQ035S
1121198-12CTQ035S
Hard To Find - 12CTQ035S 1121198-12CTQ035S
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121198-12CTQ035S Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: 12CTQ035 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 6A Current - Reverse Leakage at Vr: 800μA at 35V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121198-12CTQ035S
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: 12CTQ035
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 6A
Current - Reverse Leakage at Vr: 800μA at 35V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Rectifiers Diode Arrays Diode Arrays
Product Number 286-12CTQ035S 12CTQ035S-ND 1121198-12CTQ035S
Product Name 35V 6A Diode and Rectifier Diode Arrays Hard To Find - 12CTQ035S
Package Tube TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data