45.4V Clamp 22.1A Ipp Tvs Diode Surface Mount SMB
45.4V Clamp 22.1A Ipp Tvs Diode Surface Mount SMB
45.4V Clamp 22.1A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 28VWM 45.4VC SMB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 283-10BJ28ADKR-ND | 10BJ28A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMB |
| Peak Pulse Power | 1000 watts | 1000 watts |
| VC | 45.4 volts | 45.4 volts |