Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3
Manufacturer: Vishay
Win Source Part Number: 038774-10CTQ150
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 930mV @ 5A
Current - Reverse Leakage @ Vr: 50μA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 10CTQ150-ND | 038774-10CTQ150 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - 10CTQ150 |
| Arrangement | Common Catode | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Package | TO-220; TO-220-3 | TO-220; TO-220AB |
| Diode Type | Schottky; Schottky |