10.3V Clamp 97.1A Ipp Tvs Diode Surface Mount SMB
10.3V Clamp 97.1A Ipp Tvs Diode Surface Mount SMB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 283-10BJ6-0CATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| RoHS Compliant | RoHS |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 1000 watts |