DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 20 30 40 50 60 70 100 150 200 250 300 350 417
Product Name Notes
100V Clamp 100A (8/20µs) Ipp Tvs Diode Through Hole DO-201
53.9V Clamp 27.8A Ipp Tvs Diode Through Hole 1.5KE
53.9V Clamp 28.2A Ipp Tvs Diode Through Hole DO-201
53.9V Clamp 28A Ipp Tvs Diode Through Hole Axial
53.9V Clamp 28A Ipp Tvs Diode Through Hole CASE-1
53.9V Clamp 28A Ipp Tvs Diode Through Hole DO-201
53.9V Clamp 28A Ipp Tvs Diode Through Hole DO-201AD
53.9V Clamp 28A Ipp Tvs Diode Through Hole DO-201AE
53.9V Clamp 29A Ipp Tvs Diode Through Hole DO-201
53.9V Clamp Ipp Tvs Diode Through Hole DO-201AE
548V Clamp 2.7A Ipp Tvs Diode Through Hole 1.5KE
548V Clamp 2.8A Ipp Tvs Diode Through Hole DO-201
548V Clamp 2.8A Ipp Tvs Diode Through Hole DO-201AE
548V Clamp 4A Ipp Tvs Diode Through Hole CASE-1
548V Clamp 4A Ipp Tvs Diode Through Hole DO-201
548V Clamp 4A Ipp Tvs Diode Through Hole DO-201AD
548V Clamp Ipp Tvs Diode Through Hole DO-201AE
56.4V Clamp 26.6A Ipp Tvs Diode Through Hole 1.5KE
56.6V Clamp 28.2A Ipp Tvs Diode Through Hole DO-201
574V Clamp 2.6A Ipp Tvs Diode Through Hole 1.5KE
575.4V Clamp 2.8A Ipp Tvs Diode Through Hole DO-201
59.3V Clamp 25.3A Ipp Tvs Diode Through Hole 1.5KE
59.3V Clamp 25.3A Ipp Tvs Diode Through Hole Axial
59.3V Clamp 25.3A Ipp Tvs Diode Through Hole CASE-1
59.3V Clamp 25.3A Ipp Tvs Diode Through Hole DO-201
59.3V Clamp 25.3A Ipp Tvs Diode Through Hole DO-201AD
59.3V Clamp 25.3A Ipp Tvs Diode Through Hole DO-201AE
59.3V Clamp 25.6A Ipp Tvs Diode Through Hole DO-201
59.3V Clamp 26A Ipp Tvs Diode Through Hole DO-201
59.3V Clamp Ipp Tvs Diode Through Hole DO-201AE
600V Clamp 2.6A Ipp Tvs Diode Through Hole DO-201AE
600V Clamp 4A Ipp Tvs Diode Through Hole DO-201AD
602V Clamp 2.5A Ipp Tvs Diode DO-201
602V Clamp 2.5A Ipp Tvs Diode Through Hole 1.5KE
602V Clamp 2.5A Ipp Tvs Diode Through Hole DO-201
602V Clamp Ipp Tvs Diode Through Hole DO-201AE
61.9V Clamp 24.2A Ipp Tvs Diode Through Hole 1.5KE
62.27V Clamp 25.6A Ipp Tvs Diode Through Hole DO-201
631V Clamp 2.4A Ipp Tvs Diode Through Hole 1.5KE
632.1V Clamp 2.5A Ipp Tvs Diode Through Hole DO-201
64.8V Clamp 23.1A Ipp Tvs Diode Through Hole 1.5KE
64.8V Clamp 23.2A Ipp Tvs Diode Through Hole Axial
64.8V Clamp 23.2A Ipp Tvs Diode Through Hole CASE-1
64.8V Clamp 23.2A Ipp Tvs Diode Through Hole DO-201
64.8V Clamp 23.2A Ipp Tvs Diode Through Hole DO-201AD
64.8V Clamp 23.2A Ipp Tvs Diode Through Hole DO-201AE
64.8V Clamp 23.5A Ipp Tvs Diode Through Hole DO-201
64.8V Clamp 24A Ipp Tvs Diode Through Hole DO-201
64.8V Clamp Ipp Tvs Diode Through Hole DO-201AE
658V Clamp 2.28A Ipp Tvs Diode Through Hole 1.5KE
658V Clamp 2.3A Ipp Tvs Diode Through Hole DO-201
67.8V Clamp 22.1A Ipp Tvs Diode Through Hole 1.5KE
68.04V Clamp 23.5A Ipp Tvs Diode Through Hole DO-201
686V Clamp 2.19A Ipp Tvs Diode Through Hole 1.5KE
69.7V Clamp 143A (8/20µs) Ipp Tvs Diode Through Hole DO-201
690.9V Clamp 2.3A Ipp Tvs Diode Through Hole DO-201
698V Clamp 2.15A Ipp Tvs Diode Through Hole 1.5KE
698V Clamp 2.1A Ipp Tvs Diode Through Hole DO-201
70.1V Clamp 21.4A Ipp Tvs Diode Through Hole 1.5KE
70.1V Clamp 21.4A Ipp Tvs Diode Through Hole Axial
70.1V Clamp 21.4A Ipp Tvs Diode Through Hole CASE-1
70.1V Clamp 21.4A Ipp Tvs Diode Through Hole DO-201
70.1V Clamp 21.4A Ipp Tvs Diode Through Hole DO-201AD
70.1V Clamp 21.4A Ipp Tvs Diode Through Hole DO-201AE
70.1V Clamp 21.7A Ipp Tvs Diode Through Hole DO-201
70.1V Clamp 22A Ipp Tvs Diode Through Hole DO-201
70.1V Clamp Ipp Tvs Diode Through Hole DO-201AE
706V Clamp 14A (8/20µs) Ipp Tvs Diode Through Hole DO-201
725V Clamp 2.1A Ipp Tvs Diode Through Hole DO-201
729V Clamp 2.06A Ipp Tvs Diode Through Hole 1.5KE
73.5V Clamp 20.4A Ipp Tvs Diode Through Hole 1.5KE
73.61V Clamp 21.7A Ipp Tvs Diode Through Hole DO-201
732.9V Clamp 2.1A Ipp Tvs Diode Through Hole DO-201
740V Clamp 2.03A Ipp Tvs Diode Through Hole 1.5KE
740V Clamp 2A Ipp Tvs Diode Through Hole DO-201
760V Clamp 2A Ipp Tvs Diode Through Hole DO-201
761.25V Clamp 2.1A Ipp Tvs Diode Through Hole DO-201
772V Clamp 1.94A Ipp Tvs Diode Through Hole 1.5KE
776V Clamp 13A (8/20µs) Ipp Tvs Diode Through Hole DO-201
777V Clamp 2A Ipp Tvs Diode Through Hole DO-201
77V Clamp 19.5A Ipp Tvs Diode Through Hole 1.5KE
77V Clamp 19.5A Ipp Tvs Diode Through Hole Axial
77V Clamp 19.5A Ipp Tvs Diode Through Hole CASE-1
77V Clamp 19.5A Ipp Tvs Diode Through Hole DO-201
77V Clamp 19.5A Ipp Tvs Diode Through Hole DO-201AD
77V Clamp 19.5A Ipp Tvs Diode Through Hole DO-201AE
77V Clamp 19.7A Ipp Tvs Diode Through Hole DO-201
77V Clamp 20A Ipp Tvs Diode Through Hole DO-201
77V Clamp Ipp Tvs Diode Through Hole DO-201AE
798V Clamp 2A Ipp Tvs Diode Through Hole DO-201
80.85V Clamp 19.7A Ipp Tvs Diode Through Hole DO-201
84V Clamp 119A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Clamp Ipp Tvs Diode Through Hole DO-201
Clamp Ipp Tvs Diode Through Hole DO-201AD
TVS DIODE 31.6VWM 56.4VC DO201
TVS DIODE 324VWM 574VC DO201
TVS DIODE 33.3VWM 53.9V AXIAL
TVS DIODE 33.3VWM 53.9V DO201AD
TVS DIODE 33.3VWM 53.9VC 1.5KE
TVS DIODE 33.3VWM 53.9VC AXIAL
TVS DIODE 33.3VWM 53.9VC DO201
TVS DIODE 34.8VWM 61.9VC DO201
TVS DIODE 342VWM 548V AXIAL
TVS DIODE 342VWM 548VC DO201
TVS DIODE 342VWM 548VC DO201AD
TVS DIODE 356VWM 631VC DO201
TVS DIODE 36.8VWM 59.3V AXIAL
TVS DIODE 36.8VWM 59.3VC 1.5KE
TVS DIODE 36.8VWM 59.3VC DO201
TVS DIODE 376.2VWM 602VC DO201
TVS DIODE 376VWM 602V AXIAL
TVS DIODE 376VWM 602VC DO201
TVS DIODE 376VWM 602VC DO201AE
TVS DIODE 38.1VWM 67.8VC DO201
TVS DIODE 40.2VWM 64.8V AXIAL
TVS DIODE 40.2VWM 64.8VC 1.5KE
TVS DIODE 40.2VWM 64.8VC AXIAL
TVS DIODE 40.2VWM 64.8VC DO201
TVS DIODE 408VWM 658VC DO201
TVS DIODE 408VWM 658VC DO201AE
TVS DIODE 41.3VWM 73.5VC DO201
TVS DIODE 427.5VWM 690VC DO201
TVS DIODE 43.6VWM 70.1V AXIAL
TVS DIODE 43.6VWM 70.1VC 1.5KE
TVS DIODE 43.6VWM 70.1VC AXIAL
TVS DIODE 43.6VWM 70.1VC DO201
TVS DIODE 434VWM 698VC DO201
TVS DIODE 434VWM 698VC DO201AE
TVS DIODE 444.6VWM 717.6V DO201
TVS DIODE 45.4VWM 80.5VC DO201
TVS DIODE 450VWM 725VC DO201
TVS DIODE 450VWM 725VC DO201AE
TVS DIODE 459VWM 740VC DO201
TVS DIODE 459VWM 740VC DO201AE
TVS DIODE 467VWM 760VC DO201
TVS DIODE 467VWM 760VC DO201AE
TVS DIODE 47.8VWM 77V AXIAL
TVS DIODE 47.8VWM 77VC 1.5KE
TVS DIODE 47.8VWM 77VC DO201
TVS DIODE 470.3VWM 759VC DO201

<< Prev Next >>