Vishay Intertechnology, Inc. Diode Arrays 115CNQ015A

Description
Diode Array 1 Pair Common Cathode Schottky 15V 55A Chassis Mount D-61-8
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 15V 55A Chassis Mount D-61-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 115CNQ015A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
115CNQ015A-ND
Diode Arrays 115CNQ015A-ND
Diode Array 1 Pair Common Cathode Schottky 15V 55A Chassis Mount D-61-8

Diode Array 1 Pair Common Cathode Schottky 15V 55A Chassis Mount D-61-8

Buy Now Datasheet
15V 55A Diode and Rectifier - 286-115CNQ015A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 55A Diode and Rectifier
286-115CNQ015A
15V 55A Diode and Rectifier 286-115CNQ015A
DIODE MODULE SCHOTT 15V 55A D618 Product overview: 115CNQ015A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 55A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 55A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-115CNQ015A can be used for catalog matching and distributor lookup.

DIODE MODULE SCHOTT 15V 55A D618 Product overview: 115CNQ015A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 55A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 55A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-115CNQ015A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 115CNQ015A - 811425-115CNQ015A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 115CNQ015A
811425-115CNQ015A
Diodes, Rectifiers - Arrays - 115CNQ015A 811425-115CNQ015A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 811425-115CNQ015A Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 55A Part Status: Obsolete (End Of Life) Supplier Device Package: D-61-8 Manufacturer Package: D-61-8 Voltage - DC Reverse (Vr) (Maximum): 15V Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 370mV at 55A Current - Reverse Leakage at Vr: 20mA at 15V Part Number Series: 115CNQ015

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 811425-115CNQ015A
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 55A
Part Status: Obsolete (End Of Life)
Supplier Device Package: D-61-8
Manufacturer Package: D-61-8
Voltage - DC Reverse (Vr) (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 370mV at 55A
Current - Reverse Leakage at Vr: 20mA at 15V
Part Number Series: 115CNQ015

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 115CNQ015A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
115CNQ015A
Discrete Semiconductor Products - Diodes - Rectifiers 115CNQ015A
DIODE MODULE SCHOTT 15V 55A D618

DIODE MODULE SCHOTT 15V 55A D618

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 115CNQ015A-ND 286-115CNQ015A 811425-115CNQ015A 115CNQ015A
Product Name Diode Arrays 15V 55A Diode and Rectifier Diodes, Rectifiers - Arrays - 115CNQ015A Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package D-61-8 Bulk
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-04W-QF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14420-3050MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - HRC0203B-NTRF-E - 873867-HRC0203B-NTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details