Diode Schottky 30V 1.1A Through Hole DO-41
Diode Schottky 30V 1.1A Through Hole DO-41
Win Source Part Number: 1380499-11DQ03
Category: Discrete Semiconductor Products>Diodes>Rect
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000 pcs
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1.1A
Voltage - Forward (Vf) (Max) @ If: 710 mV @ 2 A
Current - Reverse Leakage @ Vr: 1 mA @ 30 V
Capacitance @ Vr, F: 55pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: SMC Diode Solutions
Base Product Number: 11DQ
Moisture Sensitivity Level (MSL): 1 (Unlimited)
DIODE SCHOTTKY 30V 1.1A DO41
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1655-11DQ03TR-ND | 1380499-11DQ03 | 11DQ03 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |