Diode Array 1 Pair Common Cathode Schottky 45V 55A Chassis Mount D-61-8
Schottky Diodes & Rectifiers 45V 110A Schottky D61-8
DIODE MODULE SCHOTT 45V 55A D618
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 110CNQ045A-ND | 110CNQ045A | 110CNQ045A |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |