Vishay Intertechnology, Inc. Diode Arrays 12CWQ03FNTRL

Description
Diode Array 1 Pair Common Cathode Schottky 30V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 12CWQ03FNTRL-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
12CWQ03FNTRL-ND
Diode Arrays 12CWQ03FNTRL-ND
Diode Array 1 Pair Common Cathode Schottky 30V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 30V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Schottky 30V 6A DPAK Diode and Rectifier - 286-12CWQ03FNTRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 6A DPAK Diode and Rectifier
286-12CWQ03FNTRL
Schottky 30V 6A DPAK Diode and Rectifier 286-12CWQ03FNTRL
DIODE ARRAY SCHOTTKY 30V 6A DPAK Product overview: 12CWQ03FNTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CWQ03FNTRL can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 30V 6A DPAK Product overview: 12CWQ03FNTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CWQ03FNTRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 12CWQ03FNTRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
12CWQ03FNTRL
Discrete Semiconductor Products - Diodes - Rectifiers 12CWQ03FNTRL
DIODE ARRAY SCHOTTKY 30V 6A DPAK

DIODE ARRAY SCHOTTKY 30V 6A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 12CWQ03FNTRL-ND 286-12CWQ03FNTRL 12CWQ03FNTRL
Product Name Diode Arrays Schottky 30V 6A DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1220850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT363; Sot-363 (sc-88)
View Details
General-purpose dual Schottky diode - BAS40-05-QVL - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
Rectifier Diodes, Type SBD - Model: YG865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details