Vishay Intertechnology, Inc. Schottky 55A 45V Diode and Rectifier 110CNQ045ASM

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 55A, 45V V(RRM), Silicon, D61-8-SM, 3 PIN Product overview: 110CNQ045ASM from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 55A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 55A, 45V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-110CNQ045ASM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 55A, 45V V(RRM), Silicon, D61-8-SM, 3 PIN Product overview: 110CNQ045ASM from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 55A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 55A, 45V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-110CNQ045ASM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 55A 45V Diode and Rectifier - 2085-110CNQ045ASM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 55A 45V Diode and Rectifier
2085-110CNQ045ASM
Schottky 55A 45V Diode and Rectifier 2085-110CNQ045ASM
Rectifier Diode, Schottky, 1 Phase, 2 Element, 55A, 45V V(RRM), Silicon, D61-8-SM, 3 PIN Product overview: 110CNQ045ASM from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 55A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 55A, 45V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-110CNQ045ASM can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 55A, 45V V(RRM), Silicon, D61-8-SM, 3 PIN Product overview: 110CNQ045ASM from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 55A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 55A, 45V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-110CNQ045ASM can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 110CNQ045ASM - 721298-110CNQ045ASM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 110CNQ045ASM
721298-110CNQ045ASM
Diodes, Rectifiers - Arrays - 110CNQ045ASM 721298-110CNQ045ASM
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 721298-110CNQ045ASM Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 55A Categories: Discrete Semiconductor Products Supplier Device Package: D-61-8-SM Status: Obsolete Manufacturer Package: D-61-8-SM Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: 110CNQ045 Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 540mV at 55A Current - Reverse Leakage at Vr: 3mA at 45V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 721298-110CNQ045ASM
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 55A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-61-8-SM
Status: Obsolete
Manufacturer Package: D-61-8-SM
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: 110CNQ045
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 540mV at 55A
Current - Reverse Leakage at Vr: 3mA at 45V

Buy Now
Diode Arrays - 110CNQ045ASM-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
110CNQ045ASM-ND
Diode Arrays 110CNQ045ASM-ND
Diode Array 1 Pair Common Cathode Schottky 45V 55A Through Hole D-61-8-SM

Diode Array 1 Pair Common Cathode Schottky 45V 55A Through Hole D-61-8-SM

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
110CNQ045ASM
Schottky Diodes & Rectifiers 110CNQ045ASM
Schottky Diodes & Rectifiers 110 Amp 45 Volt Common Cathode

Schottky Diodes & Rectifiers 110 Amp 45 Volt Common Cathode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 110CNQ045ASM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
110CNQ045ASM
Discrete Semiconductor Products - Diodes - Rectifiers 110CNQ045ASM
DIODE ARR SCHOTT 45V 55A D618SM

DIODE ARR SCHOTT 45V 55A D618SM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 2085-110CNQ045ASM 721298-110CNQ045ASM 110CNQ045ASM-ND 110CNQ045ASM 110CNQ045ASM
Product Name Schottky 55A 45V Diode and Rectifier Diodes, Rectifiers - Arrays - 110CNQ045ASM Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk D-61-8-SM D-61-8-SM
IO 55 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data