Vishay Intertechnology, Inc. Schottky 1A 15V Diode and Rectifier 10BQ015TR

Description
Rectifier Diode, Schottky, 1 Element, 1A, 15V V(RRM), Silicon, DO-214AA, PLASTIC, SMB, 2 PIN Product overview: 10BQ015TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 15V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10BQ015TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Element, 1A, 15V V(RRM), Silicon, DO-214AA, PLASTIC, SMB, 2 PIN Product overview: 10BQ015TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 15V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10BQ015TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 1A 15V Diode and Rectifier - 280-10BQ015TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 15V Diode and Rectifier
280-10BQ015TR
Schottky 1A 15V Diode and Rectifier 280-10BQ015TR
Rectifier Diode, Schottky, 1 Element, 1A, 15V V(RRM), Silicon, DO-214AA, PLASTIC, SMB, 2 PIN Product overview: 10BQ015TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 15V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10BQ015TR can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 1A, 15V V(RRM), Silicon, DO-214AA, PLASTIC, SMB, 2 PIN Product overview: 10BQ015TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 15V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10BQ015TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 10BQ015TR - 005179-10BQ015TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 10BQ015TR
005179-10BQ015TR
Diodes, Rectifiers - Single - 10BQ015TR 005179-10BQ015TR
Manufacturer: Vishay Win Source Part Number: 005179-10BQ015TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 350mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 15V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 005179-10BQ015TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 350mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 15V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 10BQ015TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
10BQ015TR-ND
Single Diodes 10BQ015TR-ND
Diode Schottky 15V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 15V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 10BQ015TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
10BQ015TR
Discrete Semiconductor Products - Diodes - Rectifiers 10BQ015TR
DIODE SCHOTTKY 15V 1A DO214AA

DIODE SCHOTTKY 15V 1A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-10BQ015TR 005179-10BQ015TR 10BQ015TR-ND 10BQ015TR
Product Name Schottky 1A 15V Diode and Rectifier Diodes, Rectifiers - Single - 10BQ015TR Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMB; SMB SMB
Unlock Full Specs
to access all available technical data