SMC Diode Solutions Co., Ltd Single Diodes 12TQ035

Description
Diode Schottky 35V 15A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 35V 15A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 12TQ035SMC-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
12TQ035SMC-ND
Single Diodes 12TQ035SMC-ND
Diode Schottky 35V 15A Through Hole TO-220AC

Diode Schottky 35V 15A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - 12TQ035 - 129955-12TQ035 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 12TQ035
129955-12TQ035
Diodes, Rectifiers - Single - 12TQ035 129955-12TQ035
Manufacturer: SMC Diode Solutions Win Source Part Number: 129955-12TQ035 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 560mV @ 15A Current - Reverse Leakage @ Vr: 1mA @ 35V Capacitance @ Vr, F: 900pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: SMC Diode Solutions
Win Source Part Number: 129955-12TQ035
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 560mV @ 15A
Current - Reverse Leakage @ Vr: 1mA @ 35V
Capacitance @ Vr, F: 900pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 12TQ035 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
12TQ035
Discrete Semiconductor Products - Diodes - Rectifiers 12TQ035
DIODE SCHOTTKY 35V 15A TO220AC

DIODE SCHOTTKY 35V 15A TO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers
Product Number 12TQ035SMC-ND 129955-12TQ035 12TQ035
Product Name Single Diodes Diodes, Rectifiers - Single - 12TQ035 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC2026-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Diodes, Rectifiers - Arrays - 25CTQ035SPBF - 1123329-25CTQ035SPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Schottky Rectifier, 120Ma 40V Sc-70; Diode Configuration Nexperia - 37K9324 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details
Rectifier Diodes, Type SBD - Model: YA869C06R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 40 amps
VRRM 60 volts
View Details