Diode Array 1 Pair Common Cathode Schottky 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121215-12CWQ10FN
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): STPS15H100CB-TR; 12CWQ10G; SBR15U100CTL-13;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals, Industrial
Family Part Number: 12CWQ10
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 800mV at 6A
Current - Reverse Leakage at Vr: 1mA at 100V
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 12CWQ10FN-ND | 1121215-12CWQ10FN |
| Product Name | Diode Arrays | Hard To Find - 12CWQ10FN |
| Arrangement | Common Catode | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | |
| Diode Type | Schottky; Schottky |