Win Source Part Number: 1377320-11DQ06
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
Base Product Number: 11DQ
Technology: Schottky
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1.1A
Voltage - Forward (Vf) (Max) @ If: 760 mV @ 2 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Capacitance @ Vr, F: 55pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
Product Status: Active
DIODE SCHOTTKY 60V 1.1A DO41 Product overview: 11DQ06 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-11DQ06 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 1.1A DO41
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1377320-11DQ06 | 1655-11DQ06CT-ND | 280-11DQ06 | 11DQ06 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Schottky 60V 1.1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-204AL, DO-41, Axial | Cut Tape (CT) | DO-41 |