Vishay Intertechnology, Inc. Hard To Find - 12CWQ04FN 12CWQ04FN

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121207-12CWQ04FN Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals, Industrial Family Part Number: 12CWQ04 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 560mV at 6A Current - Reverse Leakage at Vr: 3mA at 40V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121207-12CWQ04FN Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals, Industrial Family Part Number: 12CWQ04 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 560mV at 6A Current - Reverse Leakage at Vr: 3mA at 40V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 12CWQ04FN - 1121207-12CWQ04FN - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 12CWQ04FN
1121207-12CWQ04FN
Hard To Find - 12CWQ04FN 1121207-12CWQ04FN
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121207-12CWQ04FN Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals, Industrial Family Part Number: 12CWQ04 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 560mV at 6A Current - Reverse Leakage at Vr: 3mA at 40V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121207-12CWQ04FN
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals, Industrial
Family Part Number: 12CWQ04
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 560mV at 6A
Current - Reverse Leakage at Vr: 3mA at 40V

Buy Now
Diode Arrays - 12CWQ04FN-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
12CWQ04FN-ND
Diode Arrays 12CWQ04FN-ND
Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Diode Arrays Diode Arrays
Product Number 1121207-12CWQ04FN 12CWQ04FN-ND
Product Name Hard To Find - 12CWQ04FN Diode Arrays
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete
VF 0.5600 volts
VR 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B18,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1375PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
DIODE ARRAY 100V 215MA SOT23-3 - 699-BAV99LT1 - Utmel Electronic Limited
Specs
Diode Type Standard
Life Cycle Stage Obsolete
VF 1.25 volts
View Details
Rectifier Diodes, Type SBD - Model: MS865C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details