DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 50 60 70 100 150 200 250 300 350 417
Product Name Notes
219V Clamp 6.8A Ipp Tvs Diode Through Hole 1.5KE
219V Clamp 6.8A Ipp Tvs Diode Through Hole CASE-1
219V Clamp 6.8A Ipp Tvs Diode Through Hole DO-201
219V Clamp 6.8A Ipp Tvs Diode Through Hole DO-201AD
219V Clamp 6.9A Ipp Tvs Diode Through Hole DO-201
219V Clamp 7.1A Ipp Tvs Diode Through Hole DO-201
22.5V Clamp 66.67A Ipp Tvs Diode Through Hole DO-201
22.5V Clamp 66.7A Ipp Tvs Diode Through Hole 1.5KE
22.5V Clamp 67.6A Ipp Tvs Diode Through Hole DO-201
22.5V Clamp 67A Ipp Tvs Diode Through Hole Axial
22.5V Clamp 67A Ipp Tvs Diode Through Hole CASE-1
22.5V Clamp 67A Ipp Tvs Diode Through Hole DO-201
22.5V Clamp 67A Ipp Tvs Diode Through Hole DO-201AD
22.5V Clamp 67A Ipp Tvs Diode Through Hole DO-201AE
22.5V Clamp 70A Ipp Tvs Diode Through Hole DO-201
229.95V Clamp 6.9A Ipp Tvs Diode Through Hole DO-201
23.5V Clamp 63.8A Ipp Tvs Diode Through Hole 1.5KE
23.63V Clamp 67.6A Ipp Tvs Diode Through Hole DO-201
230V Clamp 6.5A Ipp Tvs Diode Through Hole 1.5KE
234V Clamp 6.4A Ipp Tvs Diode Through Hole 1.5KE
234V Clamp 6.4A Ipp Tvs Diode Through Hole CASE-1
234V Clamp 6.4A Ipp Tvs Diode Through Hole DO-201
234V Clamp 6.4A Ipp Tvs Diode Through Hole DO-201AD
234V Clamp 6.4A Ipp Tvs Diode Through Hole DO-201AE
234V Clamp 6.5A Ipp Tvs Diode Through Hole DO-201
234V Clamp 6.7A Ipp Tvs Diode Through Hole DO-201
244V Clamp 6.1A Ipp Tvs Diode Through Hole 1.5KE
245.7V Clamp 6.5A Ipp Tvs Diode Through Hole DO-201
246V Clamp 6.1A Ipp Tvs Diode Through Hole 1.5KE
246V Clamp 6.1A Ipp Tvs Diode Through Hole CASE-1
246V Clamp 6.1A Ipp Tvs Diode Through Hole DO-201
246V Clamp 6.1A Ipp Tvs Diode Through Hole DO-201AD
246V Clamp 6.1A Ipp Tvs Diode Through Hole DO-201AE
246V Clamp 6.2A Ipp Tvs Diode Through Hole DO-201
246V Clamp 6.4A Ipp Tvs Diode Through Hole DO-201
25.2V Clamp 59.5A Ipp Tvs Diode Through Hole 1.5KE
25.2V Clamp 59.5A Ipp Tvs Diode Through Hole Axial
25.2V Clamp 59.5A Ipp Tvs Diode Through Hole CASE-1
25.2V Clamp 59.5A Ipp Tvs Diode Through Hole DO-201
25.2V Clamp 59.5A Ipp Tvs Diode Through Hole DO-201AD
25.2V Clamp 59.5A Ipp Tvs Diode Through Hole DO-201AE
25.2V Clamp 60.3A Ipp Tvs Diode Through Hole DO-201
25.5V Clamp 60A Ipp Tvs Diode Through Hole DO-201
258.3V Clamp 6.2A Ipp Tvs Diode Through Hole DO-201
258V Clamp 5.8A Ipp Tvs Diode Through Hole 1.5KE
26.46V Clamp 60.3A Ipp Tvs Diode Through Hole DO-201
26.5V Clamp 56.6A Ipp Tvs Diode Through Hole 1.5KE
27.7V Clamp 54.2A Ipp Tvs Diode Through Hole 1.5KE
27.7V Clamp 54.9A Ipp Tvs Diode Through Hole DO-201
27.7V Clamp 54A Ipp Tvs Diode Through Hole Axial
27.7V Clamp 54A Ipp Tvs Diode Through Hole CASE-1
27.7V Clamp 54A Ipp Tvs Diode Through Hole DO-201
27.7V Clamp 54A Ipp Tvs Diode Through Hole DO-201AD
27.7V Clamp 54A Ipp Tvs Diode Through Hole DO-201AE
27.7V Clamp 56A Ipp Tvs Diode Through Hole DO-201
27.7V Clamp Ipp Tvs Diode Through Hole DO-201AE
274V Clamp 5.5A Ipp Tvs Diode Through Hole 1.5KE
274V Clamp 5.5A Ipp Tvs Diode Through Hole Axial
274V Clamp 5.5A Ipp Tvs Diode Through Hole CASE-1
274V Clamp 5.5A Ipp Tvs Diode Through Hole DO-201
274V Clamp 5.5A Ipp Tvs Diode Through Hole DO-201AD
274V Clamp 5.5A Ipp Tvs Diode Through Hole DO-201AE
274V Clamp 5.7A Ipp Tvs Diode Through Hole DO-201
274V Clamp Ipp Tvs Diode Through Hole DO-201AE
287.7V Clamp 5.5A Ipp Tvs Diode Through Hole DO-201
287V Clamp 5.2A Ipp Tvs Diode Through Hole 1.5KE
29.09V Clamp 54.9A Ipp Tvs Diode Through Hole DO-201
29.1V Clamp 51.5A Ipp Tvs Diode Through Hole 1.5KE
30.6V Clamp 49.7A Ipp Tvs Diode Through Hole DO-201
30.6V Clamp 49A Ipp Tvs Diode Through Hole 1.5KE
30.6V Clamp 49A Ipp Tvs Diode Through Hole Axial
30.6V Clamp 49A Ipp Tvs Diode Through Hole CASE-1
30.6V Clamp 49A Ipp Tvs Diode Through Hole DO-201
30.6V Clamp 49A Ipp Tvs Diode Through Hole DO-201AD
30.6V Clamp 49A Ipp Tvs Diode Through Hole DO-201AE
30.6V Clamp 51A Ipp Tvs Diode Through Hole DO-201
30.6V Clamp Ipp Tvs Diode Through Hole DO-201AE
317V Clamp 31.5A (8/20µs) Ipp Tvs Diode Through Hole DO-201
32.13V Clamp 49.7A Ipp Tvs Diode Through Hole DO-201
32.5V Clamp 308A (8/20µs) Ipp Tvs Diode Through Hole DO-201
328V Clamp 4.6A Ipp Tvs Diode Through Hole 1.5KE
328V Clamp 4.6A Ipp Tvs Diode Through Hole CASE-1
328V Clamp 4.6A Ipp Tvs Diode Through Hole DO-201
328V Clamp 4.6A Ipp Tvs Diode Through Hole DO-201AD
328V Clamp 4.6A Ipp Tvs Diode Through Hole DO-201AE
328V Clamp 4.8A Ipp Tvs Diode Through Hole DO-201
328V Clamp Ipp Tvs Diode Through Hole DO-201AE
344.4V Clamp 4.6A Ipp Tvs Diode Through Hole DO-201
344V Clamp 4.4A Ipp Tvs Diode Through Hole 1.5KE
353V Clamp 28A (8/20µs) Ipp Tvs Diode Through Hole DO-201
388V Clamp 26A (8/20µs) Ipp Tvs Diode Through Hole DO-201
39.3V Clamp 254A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Clamp Ipp Tvs Diode Through Hole DO-201
IC
TVS 1500W 18V UNIDIRECT AXIAL
TVS DIODE 12.9VWM 23.5VC DO201
TVS DIODE 13.6VWM 22.5V AXIAL
TVS DIODE 13.6VWM 22.5V DO201AE
TVS DIODE 13.6VWM 22.5VC 1.5KE
TVS DIODE 13.6VWM 22.5VC DO201
TVS DIODE 130VWM 230VC DO201
TVS DIODE 136VWM 219VC 1.5KE
TVS DIODE 136VWM 219VC AXIAL
TVS DIODE 136VWM 219VC DO201
TVS DIODE 136VWM 219VC DO201AE
TVS DIODE 138VWM 244VC DO201
TVS DIODE 14.5VWM 26.5VC DO201
TVS DIODE 145VWM 234VC 1.5KE
TVS DIODE 145VWM 234VC AXIAL
TVS DIODE 145VWM 234VC DO201
TVS DIODE 145VWM 234VC DO201AE
TVS DIODE 146VWM 258VC DO201
TVS DIODE 15.3VWM 25.2V AXIAL
TVS DIODE 15.3VWM 25.2V DO201AE
TVS DIODE 15.3VWM 25.2VC DO201
TVS DIODE 15.3VWM 25.5VC 1.5KE
TVS DIODE 15.3VWM 25.5VC DO201
TVS DIODE 154VWM 246V AXIAL
TVS DIODE 154VWM 246VC 1.5KE
TVS DIODE 154VWM 246VC DO201
TVS DIODE 154VWM 246VC DO201AE
TVS DIODE 16.2VWM 29.1VC DO201
TVS DIODE 162VWM 287VC DO201
TVS DIODE 17.1VWM 27.7V AXIAL
TVS DIODE 17.1VWM 27.7VC 1.5KE
TVS DIODE 17.1VWM 27.7VC AXIAL
TVS DIODE 17.1VWM 27.7VC DO201
TVS DIODE 17.8VWM 31.9VC DO201
TVS DIODE 171VWM 274V AXIAL
TVS DIODE 171VWM 274VC 1.5KE
TVS DIODE 171VWM 274VC DO201
TVS DIODE 175VWM 344VC DO201
TVS DIODE 18.8VWM 30.6VC 1.5KE
TVS DIODE 18.8VWM 30.6VC AXIAL
TVS DIODE 18.8VWM 30.6VC DO201
TVS DIODE 185VWM 328V AXIAL
TVS DIODE 185VWM 328VC 1.5KE
TVS DIODE 185VWM 328VC AXIAL
TVS DIODE 185VWM 328VC DO201

<< Prev Next >>