DIODE GP 800V 10A TO220ACFP Product overview: 10ETS08FP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10ETS08FP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 038775-10ETS08FP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 10A
Current - Reverse Leakage @ Vr: 50μA @ 800V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC Full Pack
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Diode Standard 800V 10A Through Hole TO-220AC Full Pack
DIODE GP 800V 10A TO220ACFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-10ETS08FP | 038775-10ETS08FP | 10ETS08FP-ND | 10ETS08FP |
| Product Name | 800V 10A Diode and Rectifier | Diodes, Rectifiers - Single - 10ETS08FP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220 | ||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Diode Type | Standard | |||
| VF | 1.1 volts | 1.1 volts |