Vishay Intertechnology, Inc. Diode Arrays 12CWQ06FN

Description
Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 12CWQ06FN-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
12CWQ06FN-ND
Diode Arrays 12CWQ06FN-ND
Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Hard To Find - 12CWQ06FN - 1121211-12CWQ06FN - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 12CWQ06FN
1121211-12CWQ06FN
Hard To Find - 12CWQ06FN 1121211-12CWQ06FN
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121211-12CWQ06FN Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): VS-12CWQ06FNTRRPBF; 12CWQ06FNTRL; 12CWQ06FNTRR; 12CWQ06FN; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: 12CWQ06 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 610mV at 6A Current - Reverse Leakage at Vr: 3mA at 60V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121211-12CWQ06FN
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): VS-12CWQ06FNTRRPBF; 12CWQ06FNTRL; 12CWQ06FNTRR; 12CWQ06FN;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: 12CWQ06
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 610mV at 6A
Current - Reverse Leakage at Vr: 3mA at 60V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diode Arrays Diode Arrays
Product Number 12CWQ06FN-ND 1121211-12CWQ06FN
Product Name Diode Arrays Hard To Find - 12CWQ06FN
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS21SW-QX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1375PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - PMEG2020CPASX - 890062-PMEG2020CPASX - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 20 V 2A Surface Mount 3-UDFN Exposed Pad
Package DFN2020D-3
View Details
Rectifier Diodes, Type FRD - Model: FDRW60C120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details