TVS DIODE 36VWM 58.1VC DO214AA
TVS DIODE 36VWM 58.1VC DO214AA
TVS DIODE 36VWM 58.1VC DO214AA
TVS SMB 36V 1000W UNIDIR
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-1.0SMBJ36ATR-ND | 1.0SMBJ36A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) |
| Peak Pulse Power | 1000 watts | 1000 watts |
| VC | 58.1 volts | 58.1 volts |