Vishay Intertechnology, Inc. 800V 10A Diode and Rectifier 10ETS08

Description
DIODE GEN PURP 800V 10A TO220AC Product overview: 10ETS08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10ETS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 800V 10A TO220AC Product overview: 10ETS08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10ETS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 10A Diode and Rectifier - 280-10ETS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 10A Diode and Rectifier
280-10ETS08
800V 10A Diode and Rectifier 280-10ETS08
DIODE GEN PURP 800V 10A TO220AC Product overview: 10ETS08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10ETS08 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 10A TO220AC Product overview: 10ETS08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10ETS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 10ETS08 - 1121056-10ETS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 10ETS08
1121056-10ETS08
Diodes, Rectifiers - Single - 10ETS08 1121056-10ETS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121056-10ETS08 Packaging: Tube Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 10A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 800V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: 10ETS08 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 10A Current - Reverse Leakage at Vr: 50μA at 800V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121056-10ETS08
Packaging: Tube
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 10A
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: 10ETS08
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 10A
Current - Reverse Leakage at Vr: 50μA at 800V

Buy Now
Single Diodes - 10ETS08-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
10ETS08-ND
Single Diodes 10ETS08-ND
Diode Standard 800V 10A Through Hole TO-220AC

Diode Standard 800V 10A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 10ETS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
10ETS08
Discrete Semiconductor Products - Diodes - Rectifiers 10ETS08
DIODE GEN PURP 800V 10A TO220AC

DIODE GEN PURP 800V 10A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-10ETS08 1121056-10ETS08 10ETS08-ND 10ETS08
Product Name 800V 10A Diode and Rectifier Diodes, Rectifiers - Single - 10ETS08 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data