Vishay Intertechnology, Inc. Single Diodes 10MQ060NTR

Description
Diode Schottky 60V 2.1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 60V 2.1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 10MQ060NTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
10MQ060NTR-ND
Single Diodes 10MQ060NTR-ND
Diode Schottky 60V 2.1A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 2.1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Hard To Find - 10MQ060NTR - 1121068-10MQ060NTR - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 10MQ060NTR
1121068-10MQ060NTR
Hard To Find - 10MQ060NTR 1121068-10MQ060NTR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121068-10MQ060NTR Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2.1A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SMA Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 60V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Power Management, Safety Family Part Number: 10MQ060 Manufacturer Pack Quantity: 7,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 710mV at 1.5A Current - Reverse Leakage at Vr: 500μA at 60V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121068-10MQ060NTR
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2.1A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMA
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 60V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Power Management, Safety
Family Part Number: 10MQ060
Manufacturer Pack Quantity: 7,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 710mV at 1.5A
Current - Reverse Leakage at Vr: 500μA at 60V

Buy Now
Schottky 60V 2.1A Diode and Rectifier - 280-10MQ060NTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2.1A Diode and Rectifier
280-10MQ060NTR
Schottky 60V 2.1A Diode and Rectifier 280-10MQ060NTR
DIODE SCHOTTKY 60V 2.1A DO214AC Product overview: 10MQ060NTR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10MQ060NTR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2.1A DO214AC Product overview: 10MQ060NTR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10MQ060NTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 10MQ060NTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
10MQ060NTR
Discrete Semiconductor Products - Diodes - Rectifiers 10MQ060NTR
DIODE SCHOTTKY 60V 2.1A DO214AC

DIODE SCHOTTKY 60V 2.1A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 10MQ060NTR-ND 1121068-10MQ060NTR 280-10MQ060NTR 10MQ060NTR
Product Name Single Diodes Hard To Find - 10MQ060NTR Schottky 60V 2.1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data