Vishay Intertechnology, Inc. Schottky 45V 120A Diode and Rectifier 120NQ045

Description
DIODE SCHOTTKY 45V 120A D-67 Product overview: 120NQ045 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 120A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-120NQ045 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 45V 120A D-67 Product overview: 120NQ045 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 120A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-120NQ045 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 120A Diode and Rectifier - 280-120NQ045 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 120A Diode and Rectifier
280-120NQ045
Schottky 45V 120A Diode and Rectifier 280-120NQ045
DIODE SCHOTTKY 45V 120A D-67 Product overview: 120NQ045 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 120A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-120NQ045 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 120A D-67 Product overview: 120NQ045 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 120A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-120NQ045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 120NQ045 - 905206-120NQ045 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 120NQ045
905206-120NQ045
Diodes, Rectifiers - Single - 120NQ045 905206-120NQ045
Manufacturer: Vishay Win Source Part Number: 905206-120NQ045 Features: Diode Schottky 45 V 120A Chassis Mount D-67 HALF-PAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: D-67 HALF-PAK Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Family Name: 120NQ045 Categories: Discrete Semiconductor Products Case / Package: D-67 HALF-PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *120NQ045, VS-120NQ045, VS-120NQ045-ND, VS120NQ045, VS120NQ045-ND

Manufacturer: Vishay
Win Source Part Number: 905206-120NQ045
Features: Diode Schottky 45 V 120A Chassis Mount D-67 HALF-PAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: D-67 HALF-PAK
Package: Bulk
Mounting: Chassis Mount
Part Status: Obsolete
Family Name: 120NQ045
Categories: Discrete Semiconductor Products
Case / Package: D-67 HALF-PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *120NQ045, VS-120NQ045, VS-120NQ045-ND, VS120NQ045, VS120NQ045-ND

Buy Now Datasheet
Single Diodes - 120NQ045-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
120NQ045-ND
Single Diodes 120NQ045-ND
Diode Schottky 45V 120A Chassis Mount

Diode Schottky 45V 120A Chassis Mount

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
120NQ045
Discrete Semiconductor Products - Diodes - Rectifiers 120NQ045
DIODE SCHOTTKY 45V 120A D-67

DIODE SCHOTTKY 45V 120A D-67

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-120NQ045 905206-120NQ045 120NQ045-ND 120NQ045
Product Name Schottky 45V 120A Diode and Rectifier Diodes, Rectifiers - Single - 120NQ045 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk D-67 HALF-PAK
Unlock Full Specs
to access all available technical data