Diode Schottky 100V 110A Surface Mount PRM2-SL
DIODE ARR SCHOT 100V 55A PRM2-SL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1655-113CNQ100SL-ND | 113CNQ100SL |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |