DIODE ARRAY SCHOTTKY 45V D618 Product overview: 111CNQ045A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-111CNQ045A can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 55A Chassis Mount D-61-8
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 736042-111CNQ045A
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 55A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-61-8
Status: Obsolete
Manufacturer Package: D-61-8
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: 111CNQ045
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 610mV at 55A
Current - Reverse Leakage at Vr: 1.5mA at 45V
DIODE MODULE SCHOTT 45V 55A D618
Schottky Diodes & Rectifiers 45V 110A Schottky D61-8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 2085-111CNQ045A | 111CNQ045A-ND | 736042-111CNQ045A | 111CNQ045A | 111CNQ045A |
| Product Name | Schottky 45V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - 111CNQ045A | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Bulk | D-61-8 | D-61-8 | ||
| IO | 55 amps | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Arrangement | Common Catode | ||||
| Diode Type | Schottky; Schottky |