Gems Sensors & Controls Solenoid Valve D3317-E-EO-C204

Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC 10 WATTS 3 WAY, 1/4-18NPT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC 10 WATTS 3 WAY, 1/4-18NPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 64736162 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
64736162
Solenoid Valve 64736162
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC 10 WATTS 3 WAY, 1/4-18NPT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC 10 WATTS 3 WAY, 1/4-18NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 64736162
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary shear valve, 8 port, 4 position - VD08042PKPKPK0391 - IMI Life Science
Specs
Maximum Pressure ? to 3901.51 psi (? to 2746 m H2O)
Number of Ports 8
View Details
Pneumatic Solenoid Valves - 2021307 - RS Components, Ltd.
Specs
Valve Type Solenoid
Media Air
Valve Size 0.28 inch (7.00 mm)
View Details
Bronze Bolted In-Line Valve - VVA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details