Norgren LLC Control Valve E1025B

Description
PNEUMATIC AIR POPPET DIRECTIONAL VALVE. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC AIR POPPET DIRECTIONAL VALVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 98340976 - Radwell International
Willingboro, NJ, United States
Control Valve
98340976
Control Valve 98340976
PNEUMATIC AIR POPPET DIRECTIONAL VALVE. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC AIR POPPET DIRECTIONAL VALVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 98340976
Product Name Control Valve
Valve Type Poppet
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Corrosive, Ultra-Pure Liquids
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type SBF - SBFDE-AA-Z 3X4 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-448A/R-449A
Valve Size 0.25 inch (6.35 mm)
View Details
22mm INTERSOL - 09-211I-03-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details