Festo Corporation Pneumatic Valve DSM-16-270-P-CC

Description
DISCONTINUED BY MANUFACTURER, ACTUATOR, VANE TYPE ROTARY, 16MM BORE, 0-270 DEGREE ROTATION ANGLE ADJ, 10 BAR / 145 PSI, STANDARD CUSHION, SHOCK ABSORBERS BOTH SIDES, REPLACED BY DSM-16-270-CC-A-B. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ACTUATOR, VANE TYPE ROTARY, 16MM BORE, 0-270 DEGREE ROTATION ANGLE ADJ, 10 BAR / 145 PSI, STANDARD CUSHION, SHOCK ABSORBERS BOTH SIDES, REPLACED BY DSM-16-270-CC-A-B. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 19334444 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
19334444
Pneumatic Valve 19334444
DISCONTINUED BY MANUFACTURER, ACTUATOR, VANE TYPE ROTARY, 16MM BORE, 0-270 DEGREE ROTATION ANGLE ADJ, 10 BAR / 145 PSI, STANDARD CUSHION, SHOCK ABSORBERS BOTH SIDES, REPLACED BY DSM-16-270-CC-A-B. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ACTUATOR, VANE TYPE ROTARY, 16MM BORE, 0-270 DEGREE ROTATION ANGLE ADJ, 10 BAR / 145 PSI, STANDARD CUSHION, SHOCK ABSORBERS BOTH SIDES, REPLACED BY DSM-16-270-CC-A-B. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 19334444
Product Name Pneumatic Valve
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369064 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Ball Check Valve 0 5 4 - 1231005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
6 mm Zero Leak Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.23 inch (5.94 mm)
Connection Description Press-In - Into Plastic
View Details