PHOENIX CONTACT USA Terminal Blk/Strip Wiring Dev ST 4-HEDI

Description
(3035140) LEVER-TYPE DISCONNECT TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOM CURRENT: 20 A, CONNECTION METHOD: SPRING-CAGE CONNECTION, RATED CROSS SECTION: 4 MM 2, CROSS SECTION: 0.08 MM 2 - 6 MM 2, MOUNTING: NS 35/7,5, NS 35/15, COLOR: BLACK/ORANGE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(3035140) LEVER-TYPE DISCONNECT TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOM CURRENT: 20 A, CONNECTION METHOD: SPRING-CAGE CONNECTION, RATED CROSS SECTION: 4 MM 2, CROSS SECTION: 0.08 MM 2 - 6 MM 2, MOUNTING: NS 35/7,5, NS 35/15, COLOR: BLACK/ORANGE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 17735159 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
17735159
Terminal Blk/Strip Wiring Dev 17735159
(3035140) LEVER-TYPE DISCONNECT TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOM CURRENT: 20 A, CONNECTION METHOD: SPRING-CAGE CONNECTION, RATED CROSS SECTION: 4 MM 2, CROSS SECTION: 0.08 MM 2 - 6 MM 2, MOUNTING: NS 35/7,5, NS 35/15, COLOR: BLACK/ORANGE. FREE 2 YEAR RADWELL WARRANTY

(3035140) LEVER-TYPE DISCONNECT TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOM CURRENT: 20 A, CONNECTION METHOD: SPRING-CAGE CONNECTION, RATED CROSS SECTION: 4 MM 2, CROSS SECTION: 0.08 MM 2 - 6 MM 2, MOUNTING: NS 35/7,5, NS 35/15, COLOR: BLACK/ORANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Phoenix Contact - 12AC2475 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Phoenix Contact
12AC2475
Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Phoenix Contact 12AC2475
TERMINAL BLOCK, FUSED, 2POS, 10AWG; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:500V; Fuse Size Held:- RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 2POS, 10AWG; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:500V; Fuse Size Held:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 17735159 12AC2475
Product Name Terminal Blk/Strip Wiring Dev Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Phoenix Contact
Termination Options Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-07D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers