PHOENIX CONTACT USA Terminal Blk/Strip Wiring Dev ST 35 BU

Description
TERMINAL BLOCK, FEED THROUGH, 2 CONNECTIONS, 125 AMP, 1000 V, 4.06 W, 8 KV, 35 MM CROSS SECTION, SPRING-CAGE CONNECTION. BLUE, DIN RAIL MOUNT, -60 TO +105 DEGREE C, 3036181. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TERMINAL BLOCK, FEED THROUGH, 2 CONNECTIONS, 125 AMP, 1000 V, 4.06 W, 8 KV, 35 MM CROSS SECTION, SPRING-CAGE CONNECTION. BLUE, DIN RAIL MOUNT, -60 TO +105 DEGREE C, 3036181. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 21914893 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
21914893
Terminal Blk/Strip Wiring Dev 21914893
TERMINAL BLOCK, FEED THROUGH, 2 CONNECTIONS, 125 AMP, 1000 V, 4.06 W, 8 KV, 35 MM CROSS SECTION, SPRING-CAGE CONNECTION. BLUE, DIN RAIL MOUNT, -60 TO +105 DEGREE C, 3036181. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, FEED THROUGH, 2 CONNECTIONS, 125 AMP, 1000 V, 4.06 W, 8 KV, 35 MM CROSS SECTION, SPRING-CAGE CONNECTION. BLUE, DIN RAIL MOUNT, -60 TO +105 DEGREE C, 3036181. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 2Pos, 2Awg; No. Of Positions Phoenix Contact - 12AC2472 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 2Awg; No. Of Positions Phoenix Contact
12AC2472
Terminal Block, Din Rail, 2Pos, 2Awg; No. Of Positions Phoenix Contact 12AC2472
TERMINAL BLOCK, DIN RAIL, 2POS, 2AWG; No. of Positions:2Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Wire Connection Method:Clamp; Rated Current:125A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 2AWG; No. of Positions:2Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Wire Connection Method:Clamp; Rated Current:125A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 21914893 12AC2472
Product Name Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 2Pos, 2Awg; No. Of Positions Phoenix Contact
Termination Options Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437665-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 14
View Details
Disconnect terminal block - 2002-1874 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.207 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers