Weidmuller Terminal Blk/Strip Wiring Dev SAKS-5/35

Description
FUSE TERMINAL, ORDER NO: 0502120000, SAK SERIES, TYPE: SAKS 5/35, RATED CROSS-SECTION: 16 MM2, SCREW CONNECTION, MEDIUM YELLOW, DIRECT MOUNTING, 63 AMP, 380V 16 MM2, 63 AMP 600V 14 TO 6 AWG. FREE 2 YEAR RADWELL WARRANTY
Description
FUSE TERMINAL, ORDER NO: 0502120000, SAK SERIES, TYPE: SAKS 5/35, RATED CROSS-SECTION: 16 MM2, SCREW CONNECTION, MEDIUM YELLOW, DIRECT MOUNTING, 63 AMP, 380V 16 MM2, 63 AMP 600V 14 TO 6 AWG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 36262006 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
36262006
Terminal Blk/Strip Wiring Dev 36262006
FUSE TERMINAL, ORDER NO: 0502120000, SAK SERIES, TYPE: SAKS 5/35, RATED CROSS-SECTION: 16 MM2, SCREW CONNECTION, MEDIUM YELLOW, DIRECT MOUNTING, 63 AMP, 380V 16 MM2, 63 AMP 600V 14 TO 6 AWG. FREE 2 YEAR RADWELL WARRANTY

FUSE TERMINAL, ORDER NO: 0502120000, SAK SERIES, TYPE: SAKS 5/35, RATED CROSS-SECTION: 16 MM2, SCREW CONNECTION, MEDIUM YELLOW, DIRECT MOUNTING, 63 AMP, 380V 16 MM2, 63 AMP 600V 14 TO 6 AWG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 36262006
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Contact elements - Contact element EF - (N) - EF10.2 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.115 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers