TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG; No. of Positions:2Positions
TERMINAL BLOCK, KNIFE DISCONNECT, NOMINAL VOLTAGE: 400V, NOMINAL CURRENT: 20 AMP, SPRING CAGE CONNECTION, COLOUR: GREY, MOUNTING: NS 35/7,5 NS 35/15. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 12AC2480 | 89655709 |
| Product Name | Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Phoenix Contact | Terminal Blk/Strip Wiring Dev |
| North American | 28 to 10 AWG |