Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev QTC 2,5-PE

Description
GROUND MODULAR TERMINAL BLOCK, NUMBER OF CONNECTIONS: 2, NUMBER OF POSITIONS: 1, CONNECTION METHOD: QUICK CONNECTION, 1 LEVEL, CROSS SECTION: 0.5 MM2 - 2.5 MM2, MOUNTING TYPE: NS 35/7, 5, NS 35/15, COLOR: GREEN-YELLOW, (3206432). FREE 2 YEAR RADWELL WARRANTY
Description
GROUND MODULAR TERMINAL BLOCK, NUMBER OF CONNECTIONS: 2, NUMBER OF POSITIONS: 1, CONNECTION METHOD: QUICK CONNECTION, 1 LEVEL, CROSS SECTION: 0.5 MM2 - 2.5 MM2, MOUNTING TYPE: NS 35/7, 5, NS 35/15, COLOR: GREEN-YELLOW, (3206432). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 83105741 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
83105741
Terminal Blk/Strip Wiring Dev 83105741
GROUND MODULAR TERMINAL BLOCK, NUMBER OF CONNECTIONS: 2, NUMBER OF POSITIONS: 1, CONNECTION METHOD: QUICK CONNECTION, 1 LEVEL, CROSS SECTION: 0.5 MM2 - 2.5 MM2, MOUNTING TYPE: NS 35/7, 5, NS 35/15, COLOR: GREEN-YELLOW, (3206432). FREE 2 YEAR RADWELL WARRANTY

GROUND MODULAR TERMINAL BLOCK, NUMBER OF CONNECTIONS: 2, NUMBER OF POSITIONS: 1, CONNECTION METHOD: QUICK CONNECTION, 1 LEVEL, CROSS SECTION: 0.5 MM2 - 2.5 MM2, MOUNTING TYPE: NS 35/7, 5, NS 35/15, COLOR: GREEN-YELLOW, (3206432). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 83105741
Product Name Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.P3 - socket with Push-in terminals - 94P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, IMQ-grande, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fixed Terminal Blocks - 29.204 - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
View Details
Through terminal block - 2002-6404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details