(3035700) TEST DISCONNECT TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOM CURRENT: 30 A, CONNECTION METHOD: SPRING-CAGE CONNECTION, RATED CROSS SECTION: 6 MM 2, CROSS SECTION: 0.2 MM 2 - 10 MM 2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 89785685 |
| Product Name | Terminal Blk/Strip Wiring Dev |
| Termination Options | Spring Clamp |