Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev STS 2,5-MT

Description
(3036990) KNIFE-DISCONNECT TERMINAL BLOCK, NOM. VOLTAGE: 400 V, NOM CURRENT: 20 A, 1 LEVEL, CONNECTION METHOD: SPRING-CAGE CONNECTION, RATED CROSS SECTION: 2.5 MM 2, CROSS SECTION: 0.08 MM 2 - 4 MM 2, MOUNTING: NS 35/7,5, NS 35/15, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
(3036990) KNIFE-DISCONNECT TERMINAL BLOCK, NOM. VOLTAGE: 400 V, NOM CURRENT: 20 A, 1 LEVEL, CONNECTION METHOD: SPRING-CAGE CONNECTION, RATED CROSS SECTION: 2.5 MM 2, CROSS SECTION: 0.08 MM 2 - 4 MM 2, MOUNTING: NS 35/7,5, NS 35/15, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 185482077 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
185482077
Terminal Blk/Strip Wiring Dev 185482077
(3036990) KNIFE-DISCONNECT TERMINAL BLOCK, NOM. VOLTAGE: 400 V, NOM CURRENT: 20 A, 1 LEVEL, CONNECTION METHOD: SPRING-CAGE CONNECTION, RATED CROSS SECTION: 2.5 MM 2, CROSS SECTION: 0.08 MM 2 - 4 MM 2, MOUNTING: NS 35/7,5, NS 35/15, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

(3036990) KNIFE-DISCONNECT TERMINAL BLOCK, NOM. VOLTAGE: 400 V, NOM CURRENT: 20 A, 1 LEVEL, CONNECTION METHOD: SPRING-CAGE CONNECTION, RATED CROSS SECTION: 2.5 MM 2, CROSS SECTION: 0.08 MM 2 - 4 MM 2, MOUNTING: NS 35/7,5, NS 35/15, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 185482077
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.82 - Screw terminal (Plate clamp) socket - 9482 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2223.5 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Actuator terminal block - 2000-5310/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details