Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev ST 2,5/ 1P-PE

Description
(3040025) SPRING CAGE GROUND TERMINAL BLOCK, NUMBER OF CONNECTIONS: 2, CONNECTION METHOD: SPRING-CAGE/PLUG-IN CONNECTION, 1ST LEVEL CONNECTION LEFT, CROSS SECTION: 0.08 MM 2 - 4 MM 2, 1ST LEVEL CONNECTION RIGHT, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR. FREE 2 YEAR RADWELL WARRANTY
Description
(3040025) SPRING CAGE GROUND TERMINAL BLOCK, NUMBER OF CONNECTIONS: 2, CONNECTION METHOD: SPRING-CAGE/PLUG-IN CONNECTION, 1ST LEVEL CONNECTION LEFT, CROSS SECTION: 0.08 MM 2 - 4 MM 2, 1ST LEVEL CONNECTION RIGHT, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 53605416 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
53605416
Terminal Blk/Strip Wiring Dev 53605416
(3040025) SPRING CAGE GROUND TERMINAL BLOCK, NUMBER OF CONNECTIONS: 2, CONNECTION METHOD: SPRING-CAGE/PLUG-IN CONNECTION, 1ST LEVEL CONNECTION LEFT, CROSS SECTION: 0.08 MM 2 - 4 MM 2, 1ST LEVEL CONNECTION RIGHT, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR. FREE 2 YEAR RADWELL WARRANTY

(3040025) SPRING CAGE GROUND TERMINAL BLOCK, NUMBER OF CONNECTIONS: 2, CONNECTION METHOD: SPRING-CAGE/PLUG-IN CONNECTION, 1ST LEVEL CONNECTION LEFT, CROSS SECTION: 0.08 MM 2 - 4 MM 2, 1ST LEVEL CONNECTION RIGHT, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 53605416
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.057 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Ground terminal block - 2004-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-07A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers